Richardson RFPD Surface Mount Ground Pads 25SMT-3645-33

Description
GORE-SHIELD® SMT EMI Gaskets are electrically conductive EMI gasket building blocks. They are comprised of a conformable electrically conductive gasket material bonded to a thin, solderable metal support layer via an electrically conductive adhesive. The gasket material consists of a polytetrafluroethyle ne (PTFE) matrix loaded with highly conductive nickel-based particles. The parts are precision cut to standard lengths and widths and packaged in standard EIA tape-and-reel format for automated PCB placement using existing surface mount equipment. They are soldered to the PCB via standard reflow processes along with the other board components. By piecing together a series of blocks of identical or varying lengths on the PCB ground trace, a simple and efficient EMI seal can be formed between the PCB and corresponding shield housing. This enables users to create a low cost, custom EMI gasket at the board level without special tooling or custom installation equipment. GORE-SHIELD® SMT EMI Gasket building blocks have been developed to help suppress unwanted electromagnetic radio frequency interference in both portable and non-portable electronic devices where inter-cavity shielding is critical. They are also to be used as SMT Grounding Pads.
Request a Quote Datasheet
Description
GORE-SHIELD® SMT EMI Gaskets are electrically conductive EMI gasket building blocks. They are comprised of a conformable electrically conductive gasket material bonded to a thin, solderable metal support layer via an electrically conductive adhesive. The gasket material consists of a polytetrafluroethyle ne (PTFE) matrix loaded with highly conductive nickel-based particles. The parts are precision cut to standard lengths and widths and packaged in standard EIA tape-and-reel format for automated PCB placement using existing surface mount equipment. They are soldered to the PCB via standard reflow processes along with the other board components. By piecing together a series of blocks of identical or varying lengths on the PCB ground trace, a simple and efficient EMI seal can be formed between the PCB and corresponding shield housing. This enables users to create a low cost, custom EMI gasket at the board level without special tooling or custom installation equipment. GORE-SHIELD® SMT EMI Gasket building blocks have been developed to help suppress unwanted electromagnetic radio frequency interference in both portable and non-portable electronic devices where inter-cavity shielding is critical. They are also to be used as SMT Grounding Pads.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Ground Pads - 25SMT-3645-33 - Richardson RFPD
Downers Grove, IL, United States
Surface Mount Ground Pads
25SMT-3645-33
Surface Mount Ground Pads 25SMT-3645-33
GORE-SHIELD® SMT EMI Gaskets are electrically conductive EMI gasket building blocks. They are comprised of a conformable electrically conductive gasket material bonded to a thin, solderable metal support layer via an electrically conductive adhesive. The gasket material consists of a polytetrafluroethyle ne (PTFE) matrix loaded with highly conductive nickel-based particles. The parts are precision cut to standard lengths and widths and packaged in standard EIA tape-and-reel format for automated PCB placement using existing surface mount equipment. They are soldered to the PCB via standard reflow processes along with the other board components. By piecing together a series of blocks of identical or varying lengths on the PCB ground trace, a simple and efficient EMI seal can be formed between the PCB and corresponding shield housing. This enables users to create a low cost, custom EMI gasket at the board level without special tooling or custom installation equipment. GORE-SHIELD® SMT EMI Gasket building blocks have been developed to help suppress unwanted electromagnetic radio frequency interference in both portable and non-portable electronic devices where inter-cavity shielding is critical. They are also to be used as SMT Grounding Pads.

GORE-SHIELD® SMT EMI Gaskets are electrically conductive EMI gasket building blocks. They are comprised of a conformable electrically conductive gasket material bonded to a thin, solderable metal support layer via an electrically conductive adhesive. The gasket material consists of a polytetrafluroethylene (PTFE) matrix loaded with highly conductive nickel-based particles. The parts are precision cut to standard lengths and widths and packaged in standard EIA tape-and-reel format for automated PCB placement using existing surface mount equipment. They are soldered to the PCB via standard reflow processes along with the other board components. By piecing together a series of blocks of identical or varying lengths on the PCB ground trace, a simple and efficient EMI seal can be formed between the PCB and corresponding shield housing. This enables users to create a low cost, custom EMI gasket at the board level without special tooling or custom installation equipment. GORE-SHIELD® SMT EMI Gasket building blocks have been developed to help suppress unwanted electromagnetic radio frequency interference in both portable and non-portable electronic devices where inter-cavity shielding is critical. They are also to be used as SMT Grounding Pads.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Gaskets and Gasketing
Product Number 25SMT-3645-33
Product Name Surface Mount Ground Pads
Width 0.0433 inch (1.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Width 0.1012 inch (2.57 mm)
Thickness 0.0953 inch (2.42 mm)
View Details
Specs
Features EMI / RFI Shielding
View Details
Connector / Waveguide EMI Gasket - 572019-00104-70 - Richardson RFPD
Specs
Features EMI / RFI Shielding
View Details
Surface Mount Ground Pads - 25SMT-3645-10 - Richardson RFPD
Specs
Width 0.0492 inch (1.25 mm)
Thickness 0.0256 inch (0.6500 mm)
View Details