The TestPro product range is dedicated to Test and Measurement applications requiring excellent electrical performance, high mechanical endurance and excellent resistance to wear and corrosion. We offer 2 product categories to meet your needs: TestPro 4.2 and TestPro 3, Phase Stable, are suitable for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in temperature chambers. They are also suitable for high power applications. Our TestPro product range is designed to operate in the DC - 26.5 GHz frequency range depending on connector and cable choice.
| Richardson RFPD | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1800920920914PJ |
| Product Name | RF Test Cable Assembly |
| Application | RF |