Armstrong International Digital-Flo™ Boiler Water/Water Plate & Frame Instantaneous Water Heater DF90WEDW80

Description
Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo® uses digital technology featuring The Brain® Digital Recirculating Valve (DRV) to offer a level of hot water system temperature control accuracy previously considered unattainable. Digital-Flo® is compatible with Building Automation Systems on the BACnet™, LonWorks™, Modbus protocols and can be remotely programmed from and performance data is accessible by a Web browser. Armstrong Digital Technology Powered by low voltage electronics Quick response times eliminate the need for primary side controls Programmable high/low temperature alert function Programmable hot water system safety shutdown Self Diagnostic Display Messaging Integral Building Automation System (BAS) Modbus Interface Serial Connection Point for BAS Interface (BACnet, LonWorks, Web) Simplified system commissioning Armstrong Heat Exchange Technology Lead Free Instantaneous - No Storage Small footprint - Compact assembly Simplified onsite piping - five connections Single wall and double wall 316L stainless steel plates Plate and frame PHE design with Nitrile gasket* design facilitates field service
Datasheet
Description
Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo® uses digital technology featuring The Brain® Digital Recirculating Valve (DRV) to offer a level of hot water system temperature control accuracy previously considered unattainable. Digital-Flo® is compatible with Building Automation Systems on the BACnet™, LonWorks™, Modbus protocols and can be remotely programmed from and performance data is accessible by a Web browser. Armstrong Digital Technology Powered by low voltage electronics Quick response times eliminate the need for primary side controls Programmable high/low temperature alert function Programmable hot water system safety shutdown Self Diagnostic Display Messaging Integral Building Automation System (BAS) Modbus Interface Serial Connection Point for BAS Interface (BACnet, LonWorks, Web) Simplified system commissioning Armstrong Heat Exchange Technology Lead Free Instantaneous - No Storage Small footprint - Compact assembly Simplified onsite piping - five connections Single wall and double wall 316L stainless steel plates Plate and frame PHE design with Nitrile gasket* design facilitates field service
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital-Flo™ Boiler Water/Water Plate & Frame Instantaneous Water Heater - DF90WEDW80 - Armstrong International
Three Rivers, MI, USA
Digital-Flo™ Boiler Water/Water Plate & Frame Instantaneous Water Heater
DF90WEDW80
Digital-Flo™ Boiler Water/Water Plate & Frame Instantaneous Water Heater DF90WEDW80
Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo® uses digital technology featuring The Brain® Digital Recirculating Valve (DRV) to offer a level of hot water system temperature control accuracy previously considered unattainable. Digital-Flo® is compatible with Building Automation Systems on the BACnet™, LonWorks™, Modbus protocols and can be remotely programmed from and performance data is accessible by a Web browser. Armstrong Digital Technology Powered by low voltage electronics Quick response times eliminate the need for primary side controls Programmable high/low temperature alert function Programmable hot water system safety shutdown Self Diagnostic Display Messaging Integral Building Automation System (BAS) Modbus Interface Serial Connection Point for BAS Interface (BACnet, LonWorks, Web) Simplified system commissioning Armstrong Heat Exchange Technology Lead Free Instantaneous - No Storage Small footprint - Compact assembly Simplified onsite piping - five connections Single wall and double wall 316L stainless steel plates Plate and frame PHE design with Nitrile gasket* design facilitates field service

Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters.

Digital-Flo® uses digital technology featuring The Brain® Digital Recirculating Valve (DRV) to offer a level of hot water system temperature control accuracy previously considered unattainable.

Digital-Flo® is compatible with Building Automation Systems on the BACnet™, LonWorks™, Modbus protocols and can be remotely programmed from and performance data is accessible by a Web browser.

Armstrong Digital Technology

  • Powered by low voltage electronics
  • Quick response times eliminate the need for primary side controls
  • Programmable high/low temperature alert function
  • Programmable hot water system safety shutdown
  • Self Diagnostic Display Messaging
  • Integral Building Automation System (BAS) Modbus Interface
  • Serial Connection Point for BAS Interface (BACnet, LonWorks, Web)
  • Simplified system commissioning

Armstrong Heat Exchange Technology

  • Lead Free
  • Instantaneous - No Storage
  • Small footprint - Compact assembly
  • Simplified onsite piping - five connections
  • Single wall and double wall 316L stainless steel plates
  • Plate and frame PHE design with Nitrile gasket* design facilitates field service
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Fluid Heat Transfer Systems
Product Number DF90WEDW80
Product Name Digital-Flo™ Boiler Water/Water Plate & Frame Instantaneous Water Heater
Task Heating
Transfer Media Water
Heat Source Steam
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Systems -  - Gaumer Process
Specs
Task HeatCool
Transfer Media Water; Glycol; HotOil
Other Features Skid
View Details
NOH™ (Non-Obstructing Heater) -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Task Heating
Other Features 0
Heat Source Steam
View Details