Armacell LLC AP Coilflex™ Conformable Duct Liner

Description
AP Coilflex Duct Liner is a highly conformable, elastomeric thermal insulation engineered for automated applications with water-based adhesives. AP Coilflex Duct Liner is ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control and resistance to moisture, damage or heat gain. AP Coilflex Duct Liner also reduces noise generated by fans, air movement and the rattle of sheet metal air ducts. AP Coilflex Duct Liner is manufactured without the use of CFCs, HFCs or HCFCs. The built-in Microban® antimicrobial protection is registered by the Environmental Protection Agency for use in air ducts (EPA Reg. No. 1258-840-42182). AP Coilflex Duct Liner is plenum rated, safe for institutional air ducts, meets NFPTA standards and is GREENGUARD Children and Schools Indoor Air Quality Certified®. Physical Properties Flame Spread and Smoke Developed Index ➀ Through 1” (25 mm) 25/50 ASTM E 84 Water Absorption 0.2% by volume ASTM C 209 Mold Growth Fungi Resistance Bacterial Resistance Meets requirements UL181 ASTM G21/C1338 ASTM G22 Erosion Resistance Does not break away, flake off or show evidence or delamination at velocities of 10,000 ft/min ASTM C 1071 Corrosiveness Noncorrosive ASTM C 665 Odor Emissions No Objectionable odors ASTM C 665 Sound Absorption Coefficients at Frequency Thickness 125Hz 250Hz 500Hz 1000Hz 2000Hz 4000Hz NRC Nom. 1" (25mm) 0.08 0.22 1.00 0.37 0.68 0.50 0.60 ➀ Nummerical flammability ratings alone may not define the performance of products under actual fire conditions. They are provided only for use in the selection of products to meet limits specified.
Description
AP Coilflex Duct Liner is a highly conformable, elastomeric thermal insulation engineered for automated applications with water-based adhesives. AP Coilflex Duct Liner is ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control and resistance to moisture, damage or heat gain. AP Coilflex Duct Liner also reduces noise generated by fans, air movement and the rattle of sheet metal air ducts. AP Coilflex Duct Liner is manufactured without the use of CFCs, HFCs or HCFCs. The built-in Microban® antimicrobial protection is registered by the Environmental Protection Agency for use in air ducts (EPA Reg. No. 1258-840-42182). AP Coilflex Duct Liner is plenum rated, safe for institutional air ducts, meets NFPTA standards and is GREENGUARD Children and Schools Indoor Air Quality Certified®. Physical Properties Flame Spread and Smoke Developed Index ➀ Through 1” (25 mm) 25/50 ASTM E 84 Water Absorption 0.2% by volume ASTM C 209 Mold Growth Fungi Resistance Bacterial Resistance Meets requirements UL181 ASTM G21/C1338 ASTM G22 Erosion Resistance Does not break away, flake off or show evidence or delamination at velocities of 10,000 ft/min ASTM C 1071 Corrosiveness Noncorrosive ASTM C 665 Odor Emissions No Objectionable odors ASTM C 665 Sound Absorption Coefficients at Frequency Thickness 125Hz 250Hz 500Hz 1000Hz 2000Hz 4000Hz NRC Nom. 1" (25mm) 0.08 0.22 1.00 0.37 0.68 0.50 0.60 ➀ Nummerical flammability ratings alone may not define the performance of products under actual fire conditions. They are provided only for use in the selection of products to meet limits specified.

Suppliers

Company
Product
Description
Supplier Links
AP Coilflex™ Conformable Duct Liner -  - Armacell LLC
Mebane, NC, USA
AP Coilflex™ Conformable Duct Liner
AP Coilflex™ Conformable Duct Liner
AP Coilflex Duct Liner is a highly conformable, elastomeric thermal insulation engineered for automated applications with water-based adhesives. AP Coilflex Duct Liner is ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control and resistance to moisture, damage or heat gain. AP Coilflex Duct Liner also reduces noise generated by fans, air movement and the rattle of sheet metal air ducts. AP Coilflex Duct Liner is manufactured without the use of CFCs, HFCs or HCFCs. The built-in Microban® antimicrobial protection is registered by the Environmental Protection Agency for use in air ducts (EPA Reg. No. 1258-840-42182). AP Coilflex Duct Liner is plenum rated, safe for institutional air ducts, meets NFPTA standards and is GREENGUARD Children and Schools Indoor Air Quality Certified®. Physical Properties Flame Spread and Smoke Developed Index ➀ Through 1” (25 mm) 25/50 ASTM E 84 Water Absorption 0.2% by volume ASTM C 209 Mold Growth Fungi Resistance Bacterial Resistance Meets requirements UL181 ASTM G21/C1338 ASTM G22 Erosion Resistance Does not break away, flake off or show evidence or delamination at velocities of 10,000 ft/min ASTM C 1071 Corrosiveness Noncorrosive ASTM C 665 Odor Emissions No Objectionable odors ASTM C 665 Sound Absorption Coefficients at Frequency Thickness 125Hz 250Hz 500Hz 1000Hz 2000Hz 4000Hz NRC Nom. 1" (25mm) 0.08 0.22 1.00 0.37 0.68 0.50 0.60 ➀ Nummerical flammability ratings alone may not define the performance of products under actual fire conditions. They are provided only for use in the selection of products to meet limits specified.

AP Coilflex Duct Liner is a highly conformable, elastomeric thermal insulation engineered for automated applications with water-based adhesives. AP Coilflex Duct Liner is ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control and resistance to moisture, damage or heat gain. AP Coilflex Duct Liner also reduces noise generated by fans, air movement and the rattle of sheet metal air ducts.

AP Coilflex Duct Liner is manufactured without the use of CFCs, HFCs or HCFCs. The built-in Microban® antimicrobial protection is registered by the Environmental Protection Agency for use in air ducts (EPA Reg. No. 1258-840-42182). AP Coilflex Duct Liner is plenum rated, safe for institutional air ducts, meets NFPTA standards and is GREENGUARD Children and Schools Indoor Air Quality Certified®.

Physical Properties

Flame Spread and Smoke Developed Index ➀ Through 1” (25 mm)25/50ASTM E 84
Water Absorption0.2% by volumeASTM C 209
Mold Growth
Fungi Resistance
Bacterial Resistance
Meets requirementsUL181
ASTM G21/C1338
ASTM G22
Erosion ResistanceDoes not break away, flake off or show evidence or delamination at velocities of 10,000 ft/minASTM C 1071
CorrosivenessNoncorrosiveASTM C 665
Odor EmissionsNo Objectionable odorsASTM C 665

Sound Absorption Coefficients at Frequency

Thickness125Hz250Hz500Hz1000Hz2000Hz4000HzNRC
Nom. 1" (25mm)0.080.221.000.370.680.500.60

➀ Nummerical flammability ratings alone may not define the performance of products under actual fire conditions. They are provided only for use in the selection of products to meet limits specified.

Supplier's Site

Technical Specifications

  Armacell LLC
Product Category Foams and Foam Materials
Product Name AP Coilflex™ Conformable Duct Liner
Type Flexible; Foam
Form / Shape Film / Sheet
Material / Composition Elastomer
Applications Acoustic Insulation or Sound Proofing; Shock or Vibration Dampening; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Foam for Electronics and EV Battery Packs - SilSo-Lite-21025 - CHT USA Inc.
Specs
Type ClosedCell; Foam
Material / Composition Polymer / Plastic; Thermally cured; Silicone
Applications Aerospace; Automotive / Transportation
View Details
High-quality, heat-resistant, customized silicone rubber foam sheets for industrial use - SA700-350 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details
High-Density Multi-use Polyurethane Foam - LAST-A-FOAM® FR-7109 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Carbon-Based Microwave Absorbers - 320 Series - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type OpenCell; Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Applications EMI Shielding
View Details