Armacell LLC AP Armaflex® Sheet and Roll Insulation

Description
AP Armaflex Sheet and Roll Insulation is the original closed cell, fiber-free elastomeric foam and the world’s first choice for insulating ductwork, large piping, fittings, tanks, vessels and curved or irregular surfaces. AP Armaflex Sheet and Roll Insulation provides superior moisture control with no fragile vapor retarder. Made with Microban® antimicrobial product protection, AP Armaflex Sheet and Roll Insulation is exceptionally mold resistant. AP Armaflex Sheet and Roll Insulation is a black flexible elastomeric thermal insulation. It is furnished with a smooth skin on one side or on both sides which forms the outer exposed insulation surface. The expanded closed-cell structure makes it an efficient insulation. It is manufactured without the use of CFC’s, HFC’s or HCFC’s. All AP Armaflex products are made with Microban® antimicrobial product protection for added defense against mold on the insulation. AP Armaflex Sheet and Roll Insulation Insulation is fiber-free, formaldehyde-free, low VOCs, nonparticulating, is GREENGUARD Children and Schools Indoor Air Quality Certified® and is 25/50-rated through 1”. Physical Properties Water Vapor Permeability 0.05 Perm-inch ASTM 96, Procedure A Flame Spread and Smoke Developed Index 25/50* ASTM E 84, CAN/ULC S102➂ Water Absorption 0.2% by volume ASTM C 209 Mold Growth Fungi Resistance Bacterial Resistance Meets requirements UL181 ASTM G21/C1338 ASTM G22 Ozone Resistance Good ➂Ap Armaflex Black tested for CAN/ULC 5102. AP Armaflex White determined to be comparable. * For 25/50 above 1" (25mm) please see our AP Armaflex FS Submittal.
Description
AP Armaflex Sheet and Roll Insulation is the original closed cell, fiber-free elastomeric foam and the world’s first choice for insulating ductwork, large piping, fittings, tanks, vessels and curved or irregular surfaces. AP Armaflex Sheet and Roll Insulation provides superior moisture control with no fragile vapor retarder. Made with Microban® antimicrobial product protection, AP Armaflex Sheet and Roll Insulation is exceptionally mold resistant. AP Armaflex Sheet and Roll Insulation is a black flexible elastomeric thermal insulation. It is furnished with a smooth skin on one side or on both sides which forms the outer exposed insulation surface. The expanded closed-cell structure makes it an efficient insulation. It is manufactured without the use of CFC’s, HFC’s or HCFC’s. All AP Armaflex products are made with Microban® antimicrobial product protection for added defense against mold on the insulation. AP Armaflex Sheet and Roll Insulation Insulation is fiber-free, formaldehyde-free, low VOCs, nonparticulating, is GREENGUARD Children and Schools Indoor Air Quality Certified® and is 25/50-rated through 1”. Physical Properties Water Vapor Permeability 0.05 Perm-inch ASTM 96, Procedure A Flame Spread and Smoke Developed Index 25/50* ASTM E 84, CAN/ULC S102➂ Water Absorption 0.2% by volume ASTM C 209 Mold Growth Fungi Resistance Bacterial Resistance Meets requirements UL181 ASTM G21/C1338 ASTM G22 Ozone Resistance Good ➂Ap Armaflex Black tested for CAN/ULC 5102. AP Armaflex White determined to be comparable. * For 25/50 above 1" (25mm) please see our AP Armaflex FS Submittal.

Suppliers

Company
Product
Description
Supplier Links
AP Armaflex® Sheet and Roll Insulation -  - Armacell LLC
Mebane, NC, USA
AP Armaflex® Sheet and Roll Insulation
AP Armaflex® Sheet and Roll Insulation
AP Armaflex Sheet and Roll Insulation is the original closed cell, fiber-free elastomeric foam and the world’s first choice for insulating ductwork, large piping, fittings, tanks, vessels and curved or irregular surfaces. AP Armaflex Sheet and Roll Insulation provides superior moisture control with no fragile vapor retarder. Made with Microban® antimicrobial product protection, AP Armaflex Sheet and Roll Insulation is exceptionally mold resistant. AP Armaflex Sheet and Roll Insulation is a black flexible elastomeric thermal insulation. It is furnished with a smooth skin on one side or on both sides which forms the outer exposed insulation surface. The expanded closed-cell structure makes it an efficient insulation. It is manufactured without the use of CFC’s, HFC’s or HCFC’s. All AP Armaflex products are made with Microban® antimicrobial product protection for added defense against mold on the insulation. AP Armaflex Sheet and Roll Insulation Insulation is fiber-free, formaldehyde-free, low VOCs, nonparticulating, is GREENGUARD Children and Schools Indoor Air Quality Certified® and is 25/50-rated through 1”. Physical Properties Water Vapor Permeability 0.05 Perm-inch ASTM 96, Procedure A Flame Spread and Smoke Developed Index 25/50* ASTM E 84, CAN/ULC S102➂ Water Absorption 0.2% by volume ASTM C 209 Mold Growth Fungi Resistance Bacterial Resistance Meets requirements UL181 ASTM G21/C1338 ASTM G22 Ozone Resistance Good ➂Ap Armaflex Black tested for CAN/ULC 5102. AP Armaflex White determined to be comparable. * For 25/50 above 1" (25mm) please see our AP Armaflex FS Submittal.

AP Armaflex Sheet and Roll Insulation is the original closed cell, fiber-free elastomeric foam and the world’s first choice for insulating ductwork, large piping, fittings, tanks, vessels and curved or irregular surfaces. AP Armaflex Sheet and Roll Insulation provides superior moisture control with no fragile vapor retarder. Made with Microban® antimicrobial product protection, AP Armaflex Sheet and Roll Insulation is exceptionally mold resistant.

AP Armaflex Sheet and Roll Insulation is a black flexible elastomeric thermal insulation. It is furnished with a smooth skin on one side or on both sides which forms the outer exposed insulation surface. The expanded closed-cell structure makes it an efficient insulation. It is manufactured without the use of CFC’s, HFC’s or HCFC’s. All AP Armaflex products are made with Microban® antimicrobial product protection for added defense against mold on the insulation. AP Armaflex Sheet and Roll Insulation Insulation is fiber-free, formaldehyde-free, low VOCs, nonparticulating, is GREENGUARD Children and Schools Indoor Air Quality Certified® and is 25/50-rated through 1”.

Physical Properties

Water Vapor Permeability

0.05 Perm-inchASTM 96, Procedure A

Flame Spread and Smoke Developed Index

25/50*ASTM E 84, CAN/ULC S102➂

Water Absorption

0.2% by volumeASTM C 209

Mold Growth
Fungi Resistance
Bacterial Resistance

Meets requirementsUL181
ASTM G21/C1338
ASTM G22

Ozone Resistance

Good

➂Ap Armaflex Black tested for CAN/ULC 5102. AP Armaflex White determined to be comparable.

* For 25/50 above 1" (25mm) please see our AP Armaflex FS Submittal.

Supplier's Site

Technical Specifications

  Armacell LLC
Product Category Foams and Foam Materials
Product Name AP Armaflex® Sheet and Roll Insulation
Type ClosedCell; Flexible; Foam
Form / Shape Film / Sheet; Roll
Material / Composition Elastomer
Applications Shock or Vibration Dampening; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Low Loss Dielectric Materials -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type ClosedCell (optional feature); Flexible (optional feature); Rigid (optional feature); Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Material / Composition Polymer / Plastic
View Details
Shock-absorbing silicone foam for the automotive industry - SA700-200 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details
Flame-retardant Polyurethane Foam - LAST-A-FOAM® FR-3704.5 - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Material / Composition Polymer / Plastic; Polyurethane
View Details
Silicone Foam for Electronics and EV Battery Packs - SilSo-Lite-21025 - CHT USA Inc.
Specs
Type ClosedCell; Foam
Material / Composition Polymer / Plastic; Thermally cured; Silicone
Applications Aerospace; Automotive / Transportation
View Details