Armacell LLC AP Armaflex™ FS SA Duct Liners/Wraps

Description
AP Armaflex and AP Armaflex FS are mold-resistant, fiber-free duct liners and wraps with or without an advanced, pressure-sensitive adhesive system. These duct liners and wraps are ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control, resistance to moisture, damage or heat gain; or HVAC noise blocking or sound dampening. AP Armaflex is 25/50 rated through 1” and AP Armaflex FS is 25/50 rated in 1-1/2 and 2” thicknesses. AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are black, flexible elastomeric thermal insulation. Their closed-cell structure prevents condensation and moisture wicking, and makes an efficient insulation. It is manufactured without the use of CFCs, HFCs or HCFCs. It is made with Microban® antimicrobial product protection, EPA registered for use in air ducts (EPA Reg. No. 1258-840-42182). AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are GREENGUARD Children and Schools Indoor Air Quality Certified®, are plenum rated and meet NFPA standards for institutional air ducts. Physical Properties Water Vapor Permeability 0.08 Perm-inch ASTM 96, Procedure A Flame Spread and Smoke Developed Index ➀ Through 1” (25 mm) 1-1/2” and 2” 25/50 ASTM E 84, CAN/ULC S102 Water Absorption 0.2% by volume ASTM C 209 Mold Growth Fungi Resistance Bacterial Resistance Meets requirements UL181 ASTM G21/C1338 ASTM G22 Erosion Resistance Does not break away, flake off or show evidence or delamination at velocities of 10,000 ft/min ASTM C 1071 Corrosiveness Noncorrosive ASTM C 665 Odor Emissions No objectionable odors ASTM C 665 Sound Absorption Coefficients at Frequency Thickness 125Hz 250Hz 500Hz 1000Hz 2000Hz 4000Hz NRC Nom. 1" (25mm) 0.01 0.13 0.39 0.69 0.29 0.26 0.40 ➀ Numerical flammability ratings alone may not define the performance of products under actual fire conditions. They are provided only for use in the selection of products to meet limits specified.
Description
AP Armaflex and AP Armaflex FS are mold-resistant, fiber-free duct liners and wraps with or without an advanced, pressure-sensitive adhesive system. These duct liners and wraps are ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control, resistance to moisture, damage or heat gain; or HVAC noise blocking or sound dampening. AP Armaflex is 25/50 rated through 1” and AP Armaflex FS is 25/50 rated in 1-1/2 and 2” thicknesses. AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are black, flexible elastomeric thermal insulation. Their closed-cell structure prevents condensation and moisture wicking, and makes an efficient insulation. It is manufactured without the use of CFCs, HFCs or HCFCs. It is made with Microban® antimicrobial product protection, EPA registered for use in air ducts (EPA Reg. No. 1258-840-42182). AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are GREENGUARD Children and Schools Indoor Air Quality Certified®, are plenum rated and meet NFPA standards for institutional air ducts. Physical Properties Water Vapor Permeability 0.08 Perm-inch ASTM 96, Procedure A Flame Spread and Smoke Developed Index ➀ Through 1” (25 mm) 1-1/2” and 2” 25/50 ASTM E 84, CAN/ULC S102 Water Absorption 0.2% by volume ASTM C 209 Mold Growth Fungi Resistance Bacterial Resistance Meets requirements UL181 ASTM G21/C1338 ASTM G22 Erosion Resistance Does not break away, flake off or show evidence or delamination at velocities of 10,000 ft/min ASTM C 1071 Corrosiveness Noncorrosive ASTM C 665 Odor Emissions No objectionable odors ASTM C 665 Sound Absorption Coefficients at Frequency Thickness 125Hz 250Hz 500Hz 1000Hz 2000Hz 4000Hz NRC Nom. 1" (25mm) 0.01 0.13 0.39 0.69 0.29 0.26 0.40 ➀ Numerical flammability ratings alone may not define the performance of products under actual fire conditions. They are provided only for use in the selection of products to meet limits specified.

Suppliers

Company
Product
Description
Supplier Links
AP Armaflex™ FS SA Duct Liners/Wraps -  - Armacell LLC
Mebane, NC, USA
AP Armaflex™ FS SA Duct Liners/Wraps
AP Armaflex™ FS SA Duct Liners/Wraps
AP Armaflex and AP Armaflex FS are mold-resistant, fiber-free duct liners and wraps with or without an advanced, pressure-sensitive adhesive system. These duct liners and wraps are ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control, resistance to moisture, damage or heat gain; or HVAC noise blocking or sound dampening. AP Armaflex is 25/50 rated through 1” and AP Armaflex FS is 25/50 rated in 1-1/2 and 2” thicknesses. AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are black, flexible elastomeric thermal insulation. Their closed-cell structure prevents condensation and moisture wicking, and makes an efficient insulation. It is manufactured without the use of CFCs, HFCs or HCFCs. It is made with Microban® antimicrobial product protection, EPA registered for use in air ducts (EPA Reg. No. 1258-840-42182). AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are GREENGUARD Children and Schools Indoor Air Quality Certified®, are plenum rated and meet NFPA standards for institutional air ducts. Physical Properties Water Vapor Permeability 0.08 Perm-inch ASTM 96, Procedure A Flame Spread and Smoke Developed Index ➀ Through 1” (25 mm) 1-1/2” and 2” 25/50 ASTM E 84, CAN/ULC S102 Water Absorption 0.2% by volume ASTM C 209 Mold Growth Fungi Resistance Bacterial Resistance Meets requirements UL181 ASTM G21/C1338 ASTM G22 Erosion Resistance Does not break away, flake off or show evidence or delamination at velocities of 10,000 ft/min ASTM C 1071 Corrosiveness Noncorrosive ASTM C 665 Odor Emissions No objectionable odors ASTM C 665 Sound Absorption Coefficients at Frequency Thickness 125Hz 250Hz 500Hz 1000Hz 2000Hz 4000Hz NRC Nom. 1" (25mm) 0.01 0.13 0.39 0.69 0.29 0.26 0.40 ➀ Numerical flammability ratings alone may not define the performance of products under actual fire conditions. They are provided only for use in the selection of products to meet limits specified.

AP Armaflex and AP Armaflex FS are mold-resistant, fiber-free duct liners and wraps with or without an advanced, pressure-sensitive adhesive system. These duct liners and wraps are ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control, resistance to moisture, damage or heat gain; or HVAC noise blocking or sound dampening. AP Armaflex is 25/50 rated through 1” and AP Armaflex FS is 25/50 rated in 1-1/2 and 2” thicknesses.

AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are black, flexible elastomeric thermal insulation. Their closed-cell structure prevents condensation and moisture wicking, and makes an efficient insulation. It is manufactured without the use of CFCs, HFCs or HCFCs. It is made with Microban® antimicrobial product protection, EPA registered for use in air ducts (EPA Reg. No. 1258-840-42182).

AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are GREENGUARD Children and Schools Indoor Air Quality Certified®, are plenum rated and meet NFPA standards for institutional air ducts.

Physical Properties

Water Vapor Permeability

0.08 Perm-inchASTM 96, Procedure A

Flame Spread and Smoke Developed Index ➀ Through 1” (25 mm)

1-1/2” and 2”
25/50
ASTM E 84, CAN/ULC S102

Water Absorption

0.2% by volumeASTM C 209

Mold Growth
Fungi Resistance
Bacterial Resistance

Meets requirementsUL181
ASTM G21/C1338
ASTM G22

Erosion Resistance

Does not break away, flake off or show evidence or delamination at velocities of 10,000 ft/minASTM C 1071

Corrosiveness

NoncorrosiveASTM C 665

Odor Emissions

No objectionable odorsASTM C 665

Sound Absorption Coefficients at Frequency

Thickness125Hz250Hz500Hz1000Hz2000Hz4000HzNRC
Nom. 1" (25mm)0.010.130.390.690.290.260.40

➀ Numerical flammability ratings alone may not define the performance of products under actual fire conditions. They are provided only for use in the selection of products to meet limits specified.

Supplier's Site

Technical Specifications

  Armacell LLC
Product Category Foams and Foam Materials
Product Name AP Armaflex™ FS SA Duct Liners/Wraps
Type ClosedCell; Flexible; Foam
Form / Shape Film / Sheet; Roll
Material / Composition Elastomer
Applications Acoustic Insulation or Sound Proofing; Shock or Vibration Dampening; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Subsea Buoyancy Foam - LAST-A-FOAM® R-3300 - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Material / Composition Polymer / Plastic; Polyurethane
View Details
Flame retardant low density soft and firm silicone sponge rubber foam sheets in various sizes in white, gray, and black - SA700-400 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details
Elastomeric Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Flexible (optional feature); Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Material / Composition Polymer / Plastic; Elastomer
View Details
Silicone Foam for Electronics and EV Battery Packs - SilSo-Lite-21025 - CHT USA Inc.
Specs
Type ClosedCell; Foam
Material / Composition Polymer / Plastic; Thermally cured; Silicone
Applications Aerospace; Automotive / Transportation
View Details