ARM Inc. Cortex-M Evaluation Board MCBSTM32EXL

Description
The Keil MCBSTM32EXL Evaluation Boards enable you to create and test working programs based on the STMicroelectronics STM32 family of ARM Cortex™-M3 processor-based devices. It is available in two configurations: The MCBSTM32EXL is populated with a STM32F103ZG device The MCBSTM32E is populated with a STM32F103ZE device Features 72MHz ARM Cortex-M3 processor-based MCU in 144-pin LQFP On-Chip Flash: 1MB (STM32F103ZG), 512KB (STM32F103ZE) On-Chip RAM: 96KB (STM32F103ZG), 64KB (STM32F103ZE) External Memory: 8MB SPI Flash and 1MB RAM USB 2.0 Full speed Device Interface CAN 2.0 and Serial Interfaces Potentiometer for ADC Input Up to 42 GPIO QVGA LCD-TFT color graphics display with 16-bit interface MicroSD Card Interface Speaker for analog output Joystick with 5 positions 8 User LEDs and 4 push-buttons Power via USB connector Debug Interface Connectors 20-pin Cortex debug + ETM Trace (0.05 inch connector) 20-pin ARM JTAG (0.1 inch connector)
Request a Quote Datasheet
Description
The Keil MCBSTM32EXL Evaluation Boards enable you to create and test working programs based on the STMicroelectronics STM32 family of ARM Cortex™-M3 processor-based devices. It is available in two configurations: The MCBSTM32EXL is populated with a STM32F103ZG device The MCBSTM32E is populated with a STM32F103ZE device Features 72MHz ARM Cortex-M3 processor-based MCU in 144-pin LQFP On-Chip Flash: 1MB (STM32F103ZG), 512KB (STM32F103ZE) On-Chip RAM: 96KB (STM32F103ZG), 64KB (STM32F103ZE) External Memory: 8MB SPI Flash and 1MB RAM USB 2.0 Full speed Device Interface CAN 2.0 and Serial Interfaces Potentiometer for ADC Input Up to 42 GPIO QVGA LCD-TFT color graphics display with 16-bit interface MicroSD Card Interface Speaker for analog output Joystick with 5 positions 8 User LEDs and 4 push-buttons Power via USB connector Debug Interface Connectors 20-pin Cortex debug + ETM Trace (0.05 inch connector) 20-pin ARM JTAG (0.1 inch connector)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cortex-M Evaluation Board - MCBSTM32EXL - ARM Inc.
San Jose, CA, USA
Cortex-M Evaluation Board
MCBSTM32EXL
Cortex-M Evaluation Board MCBSTM32EXL
The Keil MCBSTM32EXL Evaluation Boards enable you to create and test working programs based on the STMicroelectronics STM32 family of ARM Cortex™-M3 processor-based devices. It is available in two configurations: The MCBSTM32EXL is populated with a STM32F103ZG device The MCBSTM32E is populated with a STM32F103ZE device Features 72MHz ARM Cortex-M3 processor-based MCU in 144-pin LQFP On-Chip Flash: 1MB (STM32F103ZG), 512KB (STM32F103ZE) On-Chip RAM: 96KB (STM32F103ZG), 64KB (STM32F103ZE) External Memory: 8MB SPI Flash and 1MB RAM USB 2.0 Full speed Device Interface CAN 2.0 and Serial Interfaces Potentiometer for ADC Input Up to 42 GPIO QVGA LCD-TFT color graphics display with 16-bit interface MicroSD Card Interface Speaker for analog output Joystick with 5 positions 8 User LEDs and 4 push-buttons Power via USB connector Debug Interface Connectors 20-pin Cortex debug + ETM Trace (0.05 inch connector) 20-pin ARM JTAG (0.1 inch connector)

The Keil MCBSTM32EXL Evaluation Boards enable you to create and test working programs based on the STMicroelectronics STM32 family of ARM Cortex™-M3 processor-based devices.

It is available in two configurations:

  • The MCBSTM32EXL is populated with a STM32F103ZG device
  • The MCBSTM32E is populated with a STM32F103ZE device

Features

  • 72MHz ARM Cortex-M3 processor-based MCU in 144-pin LQFP
  • On-Chip Flash: 1MB (STM32F103ZG), 512KB (STM32F103ZE)
  • On-Chip RAM: 96KB (STM32F103ZG), 64KB (STM32F103ZE)
  • External Memory: 8MB SPI Flash and 1MB RAM
  • USB 2.0 Full speed Device Interface
  • CAN 2.0 and Serial Interfaces
  • Potentiometer for ADC Input
  • Up to 42 GPIO
  • QVGA LCD-TFT color graphics display with 16-bit interface
  • MicroSD Card Interface
  • Speaker for analog output
  • Joystick with 5 positions
  • 8 User LEDs and 4 push-buttons
  • Power via USB connector
  • Debug Interface Connectors
    • 20-pin Cortex debug + ETM Trace (0.05 inch connector)
    • 20-pin ARM JTAG (0.1 inch connector)
Supplier's Site
Embedded MCU, DSP Evaluation Boards - MCBSTM32EXL-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
MCBSTM32EXL-ND
Embedded MCU, DSP Evaluation Boards MCBSTM32EXL-ND
STM32 F1 STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32 F1 STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet

Technical Specifications

  ARM Inc. DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number MCBSTM32EXL MCBSTM32EXL-ND
Product Name Cortex-M Evaluation Board Embedded MCU, DSP Evaluation Boards
Category Evaluation Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BFCV-362-1+,JV1210C-2,50OHM - TB-980+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers