ARM Inc. Cortex-M Evaluation Board MCBSTM32E

Description
The Keil MCBSTM32EXL Evaluation Boards enable you to create and test working programs based on the STMicroelectronics STM32 family of ARM Cortex™-M3 processor-based devices. It is available in two configurations: The MCBSTM32EXL is populated with a STM32F103ZG device The MCBSTM32E is populated with a STM32F103ZE device Features 72MHz ARM Cortex-M3 processor-based MCU in 144-pin LQFP On-Chip Flash: 1MB (STM32F103ZG), 512KB (STM32F103ZE) On-Chip RAM: 96KB (STM32F103ZG), 64KB (STM32F103ZE) External Memory: 8MB SPI Flash and 1MB RAM USB 2.0 Full speed Device Interface CAN 2.0 and Serial Interfaces Potentiometer for ADC Input Up to 42 GPIO QVGA LCD-TFT color graphics display with 16-bit interface MicroSD Card Interface Speaker for analog output Joystick with 5 positions 8 User LEDs and 4 push-buttons Power via USB connector Debug Interface Connectors 20-pin Cortex debug + ETM Trace (0.05 inch connector) 20-pin ARM JTAG (0.1 inch connector)
Description
The Keil MCBSTM32EXL Evaluation Boards enable you to create and test working programs based on the STMicroelectronics STM32 family of ARM Cortex™-M3 processor-based devices. It is available in two configurations: The MCBSTM32EXL is populated with a STM32F103ZG device The MCBSTM32E is populated with a STM32F103ZE device Features 72MHz ARM Cortex-M3 processor-based MCU in 144-pin LQFP On-Chip Flash: 1MB (STM32F103ZG), 512KB (STM32F103ZE) On-Chip RAM: 96KB (STM32F103ZG), 64KB (STM32F103ZE) External Memory: 8MB SPI Flash and 1MB RAM USB 2.0 Full speed Device Interface CAN 2.0 and Serial Interfaces Potentiometer for ADC Input Up to 42 GPIO QVGA LCD-TFT color graphics display with 16-bit interface MicroSD Card Interface Speaker for analog output Joystick with 5 positions 8 User LEDs and 4 push-buttons Power via USB connector Debug Interface Connectors 20-pin Cortex debug + ETM Trace (0.05 inch connector) 20-pin ARM JTAG (0.1 inch connector)

Suppliers

Company
Product
Description
Supplier Links
Cortex-M Evaluation Board - MCBSTM32E - ARM Inc.
San Jose, CA, USA
Cortex-M Evaluation Board
MCBSTM32E
Cortex-M Evaluation Board MCBSTM32E
The Keil MCBSTM32EXL Evaluation Boards enable you to create and test working programs based on the STMicroelectronics STM32 family of ARM Cortex™-M3 processor-based devices. It is available in two configurations: The MCBSTM32EXL is populated with a STM32F103ZG device The MCBSTM32E is populated with a STM32F103ZE device Features 72MHz ARM Cortex-M3 processor-based MCU in 144-pin LQFP On-Chip Flash: 1MB (STM32F103ZG), 512KB (STM32F103ZE) On-Chip RAM: 96KB (STM32F103ZG), 64KB (STM32F103ZE) External Memory: 8MB SPI Flash and 1MB RAM USB 2.0 Full speed Device Interface CAN 2.0 and Serial Interfaces Potentiometer for ADC Input Up to 42 GPIO QVGA LCD-TFT color graphics display with 16-bit interface MicroSD Card Interface Speaker for analog output Joystick with 5 positions 8 User LEDs and 4 push-buttons Power via USB connector Debug Interface Connectors 20-pin Cortex debug + ETM Trace (0.05 inch connector) 20-pin ARM JTAG (0.1 inch connector)

The Keil MCBSTM32EXL Evaluation Boards enable you to create and test working programs based on the STMicroelectronics STM32 family of ARM Cortex™-M3 processor-based devices.

It is available in two configurations:

  • The MCBSTM32EXL is populated with a STM32F103ZG device
  • The MCBSTM32E is populated with a STM32F103ZE device

Features

  • 72MHz ARM Cortex-M3 processor-based MCU in 144-pin LQFP
  • On-Chip Flash: 1MB (STM32F103ZG), 512KB (STM32F103ZE)
  • On-Chip RAM: 96KB (STM32F103ZG), 64KB (STM32F103ZE)
  • External Memory: 8MB SPI Flash and 1MB RAM
  • USB 2.0 Full speed Device Interface
  • CAN 2.0 and Serial Interfaces
  • Potentiometer for ADC Input
  • Up to 42 GPIO
  • QVGA LCD-TFT color graphics display with 16-bit interface
  • MicroSD Card Interface
  • Speaker for analog output
  • Joystick with 5 positions
  • 8 User LEDs and 4 push-buttons
  • Power via USB connector
  • Debug Interface Connectors
    • 20-pin Cortex debug + ETM Trace (0.05 inch connector)
    • 20-pin ARM JTAG (0.1 inch connector)
Supplier's Site

Technical Specifications

  ARM Inc.
Product Category Electronic Development Boards
Product Number MCBSTM32E
Product Name Cortex-M Evaluation Board
Category Evaluation Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2018085 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Convenient to plugin 3P modules, Supports 3.3V, 5V operating voltage, SPI interface
Ports SPI; Wireless
View Details
TB,GALI-59,DF782,50 OHM / RoHS - TB-409-59+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3270-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers