ARM Inc. Cortex-M Evaluation Board MCBSTM32C

Description
The Keil MCBSTM32C Evaluation Board enables you to create and test working programs based on the STMicroelectronics STM32 Connectivity Line family of ARM Cortex™-M3 processor-based devices. Features 72MHz STM32F107VC ARM Cortex™-M3 processor-based MCU in 100-pin LQFP On-Chip Memory: 256KB Flash & 64KB RAM External Memory: 8KB I2C Flash Color QVGA TFT LCD with touchscreen 10/100 Ethernet Port USB 2.0 Full Speed - USB, USB-OTG, & USB Host 2 CAN Interfaces Serial/UART Port MicroSD Card Interface 5-position Joystick and push-button 3-axis Motion sensor / Accelerometer Analog Voltage Control for ADC Input Audio CODEC with Line-In/Out and Speaker 80 GPIO pins Debug Interface Connectors 20 pin JTAG (0.1 inch connector) 10 pin Cortex debug (0.05 inch connector) 20 pin Cortex debug + ETM Trace (0.05 inch connector)
Description
The Keil MCBSTM32C Evaluation Board enables you to create and test working programs based on the STMicroelectronics STM32 Connectivity Line family of ARM Cortex™-M3 processor-based devices. Features 72MHz STM32F107VC ARM Cortex™-M3 processor-based MCU in 100-pin LQFP On-Chip Memory: 256KB Flash & 64KB RAM External Memory: 8KB I2C Flash Color QVGA TFT LCD with touchscreen 10/100 Ethernet Port USB 2.0 Full Speed - USB, USB-OTG, & USB Host 2 CAN Interfaces Serial/UART Port MicroSD Card Interface 5-position Joystick and push-button 3-axis Motion sensor / Accelerometer Analog Voltage Control for ADC Input Audio CODEC with Line-In/Out and Speaker 80 GPIO pins Debug Interface Connectors 20 pin JTAG (0.1 inch connector) 10 pin Cortex debug (0.05 inch connector) 20 pin Cortex debug + ETM Trace (0.05 inch connector)

Suppliers

Company
Product
Description
Supplier Links
Cortex-M Evaluation Board - MCBSTM32C - ARM Inc.
San Jose, CA, USA
Cortex-M Evaluation Board
MCBSTM32C
Cortex-M Evaluation Board MCBSTM32C
The Keil MCBSTM32C Evaluation Board enables you to create and test working programs based on the STMicroelectronics STM32 Connectivity Line family of ARM Cortex™-M3 processor-based devices. Features 72MHz STM32F107VC ARM Cortex™-M3 processor-based MCU in 100-pin LQFP On-Chip Memory: 256KB Flash & 64KB RAM External Memory: 8KB I2C Flash Color QVGA TFT LCD with touchscreen 10/100 Ethernet Port USB 2.0 Full Speed - USB, USB-OTG, & USB Host 2 CAN Interfaces Serial/UART Port MicroSD Card Interface 5-position Joystick and push-button 3-axis Motion sensor / Accelerometer Analog Voltage Control for ADC Input Audio CODEC with Line-In/Out and Speaker 80 GPIO pins Debug Interface Connectors 20 pin JTAG (0.1 inch connector) 10 pin Cortex debug (0.05 inch connector) 20 pin Cortex debug + ETM Trace (0.05 inch connector)

The Keil MCBSTM32C Evaluation Board enables you to create and test working programs based on the STMicroelectronics STM32 Connectivity Line family of ARM Cortex™-M3 processor-based devices.

Features

  • 72MHz STM32F107VC ARM Cortex™-M3 processor-based MCU in 100-pin LQFP
  • On-Chip Memory: 256KB Flash & 64KB RAM
  • External Memory: 8KB I2C Flash
  • Color QVGA TFT LCD with touchscreen
  • 10/100 Ethernet Port
  • USB 2.0 Full Speed - USB, USB-OTG, & USB Host
  • 2 CAN Interfaces
  • Serial/UART Port
  • MicroSD Card Interface
  • 5-position Joystick and push-button
  • 3-axis Motion sensor / Accelerometer
  • Analog Voltage Control for ADC Input
  • Audio CODEC with Line-In/Out and Speaker
  • 80 GPIO pins
  • Debug Interface Connectors
    • 20 pin JTAG (0.1 inch connector)
    • 10 pin Cortex debug (0.05 inch connector)
    • 20 pin Cortex debug + ETM Trace (0.05 inch connector)
Supplier's Site

Technical Specifications

  ARM Inc.
Product Category Electronic Development Boards
Product Number MCBSTM32C
Product Name Cortex-M Evaluation Board
Category Evaluation Board
Unlock Full Specs
to access all available technical data