ARM Inc. Cortex-M Evaluation Board MCBSTM32

Description
The Keil MCBSTM32 Evaluation Board enables you to create and test working programs based on the STMicroelectronics STM32 family of ARM Cortex™-M3 processor-based devices. Features 72MHz STM32F103RB ARM Cortex™-M3 processor-based MCU in 64-pin LQFP On-Chip Memory: 128KB Flash & 20KB RAM USB 2.0 Full Speed Device Interface CAN and UART interfaces I2C, SPI and GPIO via PCB headers Character LCD (16x2) Analog Voltage Control for ADC Input 8 LEDs and 3 push-buttons Power via USB connector Debug Interface Connectors 20-pin ARM Standard JTAG (0.1 inch connector)
Datasheet
Description
The Keil MCBSTM32 Evaluation Board enables you to create and test working programs based on the STMicroelectronics STM32 family of ARM Cortex™-M3 processor-based devices. Features 72MHz STM32F103RB ARM Cortex™-M3 processor-based MCU in 64-pin LQFP On-Chip Memory: 128KB Flash & 20KB RAM USB 2.0 Full Speed Device Interface CAN and UART interfaces I2C, SPI and GPIO via PCB headers Character LCD (16x2) Analog Voltage Control for ADC Input 8 LEDs and 3 push-buttons Power via USB connector Debug Interface Connectors 20-pin ARM Standard JTAG (0.1 inch connector)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cortex-M Evaluation Board - MCBSTM32 - ARM Inc.
San Jose, CA, USA
Cortex-M Evaluation Board
MCBSTM32
Cortex-M Evaluation Board MCBSTM32
The Keil MCBSTM32 Evaluation Board enables you to create and test working programs based on the STMicroelectronics STM32 family of ARM Cortex™-M3 processor-based devices. Features 72MHz STM32F103RB ARM Cortex™-M3 processor-based MCU in 64-pin LQFP On-Chip Memory: 128KB Flash & 20KB RAM USB 2.0 Full Speed Device Interface CAN and UART interfaces I2C, SPI and GPIO via PCB headers Character LCD (16x2) Analog Voltage Control for ADC Input 8 LEDs and 3 push-buttons Power via USB connector Debug Interface Connectors 20-pin ARM Standard JTAG (0.1 inch connector)

The Keil MCBSTM32 Evaluation Board enables you to create and test working programs based on the STMicroelectronics STM32 family of ARM Cortex™-M3 processor-based devices.

Features

  • 72MHz STM32F103RB ARM Cortex™-M3 processor-based MCU in 64-pin LQFP
  • On-Chip Memory: 128KB Flash & 20KB RAM
  • USB 2.0 Full Speed Device Interface
  • CAN and UART interfaces
  • I2C, SPI and GPIO via PCB headers
  • Character LCD (16x2)
  • Analog Voltage Control for ADC Input
  • 8 LEDs and 3 push-buttons
  • Power via USB connector
  • Debug Interface Connectors
    • 20-pin ARM Standard JTAG (0.1 inch connector)
Supplier's Site
Mcb Evaluation Board; Silicon Manufacturer Keil - 93T5632 - Newark, An Avnet Company
Chicago, IL, United States
Mcb Evaluation Board; Silicon Manufacturer Keil
93T5632
Mcb Evaluation Board; Silicon Manufacturer Keil 93T5632
MCB EVALUATION BOARD; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32; Product Range:- RoHS Compliant: Yes

MCB EVALUATION BOARD; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ARM Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number MCBSTM32 93T5632
Product Name Cortex-M Evaluation Board Mcb Evaluation Board; Silicon Manufacturer Keil
Category Evaluation Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Processor Development Tools - 1783376 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Smart-sensing processor-equipped board; Other
View Details
TB,PHA-11+,50 OHM, 50-3000 MHz - TB-666-50-11+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details