ARM Inc. ARM9 Evaluation Board MCB2929

Description
The Keil MCB2929 Evaluation Board introduces the NXP LPC2900 family of ARM9 processor-based devices, allowing you to create and test working programs for this advanced architecture. The MCB2929 has a wide range of interfaces making it a great starting point for your next ARM project. MCB2929 Features 125MHz LPC2929 ARM968E-S processor-based MCU in 144-pin LQFP On-Chip Memory: 768KB Flash, 56KB RAM, & 16KB EEPROM External Memory: 1MB SRAM Color QVGA TFT LCD with touchscreen USB 2.0 Full Speed - USB, USB-OTG, & USB Host 2 CAN Interfaces Serial Ports MicroSD Card Interface 5-position Joystick and push-button Analog Voltage Control (2) for ADC Input 104 GPIO pins 20 pin JTAG (0.1 inch connector)
Description
The Keil MCB2929 Evaluation Board introduces the NXP LPC2900 family of ARM9 processor-based devices, allowing you to create and test working programs for this advanced architecture. The MCB2929 has a wide range of interfaces making it a great starting point for your next ARM project. MCB2929 Features 125MHz LPC2929 ARM968E-S processor-based MCU in 144-pin LQFP On-Chip Memory: 768KB Flash, 56KB RAM, & 16KB EEPROM External Memory: 1MB SRAM Color QVGA TFT LCD with touchscreen USB 2.0 Full Speed - USB, USB-OTG, & USB Host 2 CAN Interfaces Serial Ports MicroSD Card Interface 5-position Joystick and push-button Analog Voltage Control (2) for ADC Input 104 GPIO pins 20 pin JTAG (0.1 inch connector)

Suppliers

Company
Product
Description
Supplier Links
ARM9 Evaluation Board - MCB2929 - ARM Inc.
San Jose, CA, USA
ARM9 Evaluation Board
MCB2929
ARM9 Evaluation Board MCB2929
The Keil MCB2929 Evaluation Board introduces the NXP LPC2900 family of ARM9 processor-based devices, allowing you to create and test working programs for this advanced architecture. The MCB2929 has a wide range of interfaces making it a great starting point for your next ARM project. MCB2929 Features 125MHz LPC2929 ARM968E-S processor-based MCU in 144-pin LQFP On-Chip Memory: 768KB Flash, 56KB RAM, & 16KB EEPROM External Memory: 1MB SRAM Color QVGA TFT LCD with touchscreen USB 2.0 Full Speed - USB, USB-OTG, & USB Host 2 CAN Interfaces Serial Ports MicroSD Card Interface 5-position Joystick and push-button Analog Voltage Control (2) for ADC Input 104 GPIO pins 20 pin JTAG (0.1 inch connector)

The Keil MCB2929 Evaluation Board introduces the NXP LPC2900 family of ARM9 processor-based devices, allowing you to create and test working programs for this advanced architecture.
The MCB2929 has a wide range of interfaces making it a great starting point for your next ARM project.

MCB2929 Features

  • 125MHz LPC2929 ARM968E-S processor-based MCU in 144-pin LQFP
  • On-Chip Memory: 768KB Flash, 56KB RAM, & 16KB EEPROM
  • External Memory: 1MB SRAM
  • Color QVGA TFT LCD with touchscreen
  • USB 2.0 Full Speed - USB, USB-OTG, & USB Host
  • 2 CAN Interfaces
  • Serial Ports
  • MicroSD Card Interface
  • 5-position Joystick and push-button
  • Analog Voltage Control (2) for ADC Input
  • 104 GPIO pins
  • 20 pin JTAG (0.1 inch connector)
Supplier's Site

Technical Specifications

  ARM Inc.
Product Category Electronic Development Boards
Product Number MCB2929
Product Name ARM9 Evaluation Board
Category Evaluation Board
Unlock Full Specs
to access all available technical data

Similar Products

HMI Development Tools - 2576809 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,BP,XX211,JM, 50 OHM - TB-37 - Mini-Circuits
Specs
Category Developement Board
View Details