ARM Inc. ARM7 Evaluation Board MCB2470

Description
The Keil MCB2470 Evaluation Board introduces the NXP LPC2470 ARM family, allowing you to create and test working programs for this architecture. Featuring the NXP LPC2478 MCU, the MCB2470 features a range of interfaces such as 3.2" Color QVGA LCD display with touch screen, USB (Host & OTG), CAN, Ethernet, SD/MMC cards, and UARTs MCB2470 Features LPC2478 ARM7TDMI processor-based MCU On-Chip Memory: 512KB Flash & 96KB RAM External Memory: 128MB NAND Flash, 4MB NOR Flash, & 32MB SDRAM Color QVGA LCD with Touchscreen 10/100 Ethernet Port USB 2.0 Full Speed - USB, USB-OTG, USB Host, & UART via USB Serial Port and CAN Interface SD/MMC Card Interface 5-position Joystick and 3-axis accelerometer Analog Voltage Control for ADC Input Amplifier and Speaker JTAG interface and ETM Trace port (provision for a Mictor-38 connector)
Request a Quote Datasheet
Description
The Keil MCB2470 Evaluation Board introduces the NXP LPC2470 ARM family, allowing you to create and test working programs for this architecture. Featuring the NXP LPC2478 MCU, the MCB2470 features a range of interfaces such as 3.2" Color QVGA LCD display with touch screen, USB (Host & OTG), CAN, Ethernet, SD/MMC cards, and UARTs MCB2470 Features LPC2478 ARM7TDMI processor-based MCU On-Chip Memory: 512KB Flash & 96KB RAM External Memory: 128MB NAND Flash, 4MB NOR Flash, & 32MB SDRAM Color QVGA LCD with Touchscreen 10/100 Ethernet Port USB 2.0 Full Speed - USB, USB-OTG, USB Host, & UART via USB Serial Port and CAN Interface SD/MMC Card Interface 5-position Joystick and 3-axis accelerometer Analog Voltage Control for ADC Input Amplifier and Speaker JTAG interface and ETM Trace port (provision for a Mictor-38 connector)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM7 Evaluation Board - MCB2470 - ARM Inc.
San Jose, CA, USA
ARM7 Evaluation Board
MCB2470
ARM7 Evaluation Board MCB2470
The Keil MCB2470 Evaluation Board introduces the NXP LPC2470 ARM family, allowing you to create and test working programs for this architecture. Featuring the NXP LPC2478 MCU, the MCB2470 features a range of interfaces such as 3.2" Color QVGA LCD display with touch screen, USB (Host & OTG), CAN, Ethernet, SD/MMC cards, and UARTs MCB2470 Features LPC2478 ARM7TDMI processor-based MCU On-Chip Memory: 512KB Flash & 96KB RAM External Memory: 128MB NAND Flash, 4MB NOR Flash, & 32MB SDRAM Color QVGA LCD with Touchscreen 10/100 Ethernet Port USB 2.0 Full Speed - USB, USB-OTG, USB Host, & UART via USB Serial Port and CAN Interface SD/MMC Card Interface 5-position Joystick and 3-axis accelerometer Analog Voltage Control for ADC Input Amplifier and Speaker JTAG interface and ETM Trace port (provision for a Mictor-38 connector)

The Keil MCB2470 Evaluation Board introduces the NXP LPC2470 ARM family, allowing you to create and test working programs for this architecture.
Featuring the NXP LPC2478 MCU, the MCB2470 features a range of interfaces such as 3.2" Color QVGA LCD display with touch screen, USB (Host & OTG), CAN, Ethernet, SD/MMC cards, and UARTs

MCB2470 Features

  • LPC2478 ARM7TDMI processor-based MCU
  • On-Chip Memory: 512KB Flash & 96KB RAM
  • External Memory: 128MB NAND Flash, 4MB NOR Flash, & 32MB SDRAM
  • Color QVGA LCD with Touchscreen
  • 10/100 Ethernet Port
  • USB 2.0 Full Speed - USB, USB-OTG, USB Host, & UART via USB
  • Serial Port and CAN Interface
  • SD/MMC Card Interface
  • 5-position Joystick and 3-axis accelerometer
  • Analog Voltage Control for ADC Input
  • Amplifier and Speaker
  • JTAG interface and ETM Trace port (provision for a Mictor-38 connector)
Supplier's Site
Embedded MCU, DSP Evaluation Boards - MCB2470-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
MCB2470-ND
Embedded MCU, DSP Evaluation Boards MCB2470-ND
LPC2478 LPC2400 ARM7 MCU 32-Bit Embedded Evaluation Board

LPC2478 LPC2400 ARM7 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Evaluation Board, Mcu; Silicon Manufacturer Keil - 93T5690 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Mcu; Silicon Manufacturer Keil
93T5690
Evaluation Board, Mcu; Silicon Manufacturer Keil 93T5690
EVALUATION BOARD, MCU; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:LPC24xx; Core Architecture:ARM; Core Sub-Architecture:ARM 7TDMI; Silicon Core Number:LPC2478; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, MCU; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:LPC24xx; Core Architecture:ARM; Core Sub-Architecture:ARM7TDMI; Silicon Core Number:LPC2478; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ARM Inc. DigiKey Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number MCB2470 MCB2470-ND 93T5690
Product Name ARM7 Evaluation Board Embedded MCU, DSP Evaluation Boards Evaluation Board, Mcu; Silicon Manufacturer Keil
Category Evaluation Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,ADE,CD541/542,JV - TB-02 - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers