ARM Inc. Cortex-M Evaluation Board MCB1760

Description
The Keil MCB1700 Evaluation Boards enable you to create and test working programs based on the NXP LPC1700 family of ARM Cortex™-M3 processor-based devices. The MCB1700 Evaluation Board is available in two different configurations: The MCB1750 Evalution Board is populated with an NXP LPC1758 device The MCB1760 Evaluation Board is populated with a NXP LPC1768 device Features 100MHz ARM Cortex-M3 processor-based MCU On-Chip Memory: 512KB Flash and 64KB RAM Color QVGA TFT LCD 10/100 Ethernet Port USB 2.0 Full Speed - USB, USB-OTG, and USB Host 2 CAN interfaces 2 Serial Ports SD/MMC Card Interface 5-position Joystick and push-button Analog Voltage Control for ACD Input Amplifier and Speaker Up to 70 GPIO Debug Interface Connectors 20-pin JTAG (0.1 inch connector) 10-pin Cortex debug (0.05 inch connector) 20-pin Cortex debug + ETM Trace (0.05 inch connector)
Description
The Keil MCB1700 Evaluation Boards enable you to create and test working programs based on the NXP LPC1700 family of ARM Cortex™-M3 processor-based devices. The MCB1700 Evaluation Board is available in two different configurations: The MCB1750 Evalution Board is populated with an NXP LPC1758 device The MCB1760 Evaluation Board is populated with a NXP LPC1768 device Features 100MHz ARM Cortex-M3 processor-based MCU On-Chip Memory: 512KB Flash and 64KB RAM Color QVGA TFT LCD 10/100 Ethernet Port USB 2.0 Full Speed - USB, USB-OTG, and USB Host 2 CAN interfaces 2 Serial Ports SD/MMC Card Interface 5-position Joystick and push-button Analog Voltage Control for ACD Input Amplifier and Speaker Up to 70 GPIO Debug Interface Connectors 20-pin JTAG (0.1 inch connector) 10-pin Cortex debug (0.05 inch connector) 20-pin Cortex debug + ETM Trace (0.05 inch connector)

Suppliers

Company
Product
Description
Supplier Links
Cortex-M Evaluation Board - MCB1760 - ARM Inc.
San Jose, CA, USA
Cortex-M Evaluation Board
MCB1760
Cortex-M Evaluation Board MCB1760
The Keil MCB1700 Evaluation Boards enable you to create and test working programs based on the NXP LPC1700 family of ARM Cortex™-M3 processor-based devices. The MCB1700 Evaluation Board is available in two different configurations: The MCB1750 Evalution Board is populated with an NXP LPC1758 device The MCB1760 Evaluation Board is populated with a NXP LPC1768 device Features 100MHz ARM Cortex-M3 processor-based MCU On-Chip Memory: 512KB Flash and 64KB RAM Color QVGA TFT LCD 10/100 Ethernet Port USB 2.0 Full Speed - USB, USB-OTG, and USB Host 2 CAN interfaces 2 Serial Ports SD/MMC Card Interface 5-position Joystick and push-button Analog Voltage Control for ACD Input Amplifier and Speaker Up to 70 GPIO Debug Interface Connectors 20-pin JTAG (0.1 inch connector) 10-pin Cortex debug (0.05 inch connector) 20-pin Cortex debug + ETM Trace (0.05 inch connector)

The Keil MCB1700 Evaluation Boards enable you to create and test working programs based on the NXP LPC1700 family of ARM Cortex™-M3 processor-based devices.

The MCB1700 Evaluation Board is available in two different configurations:

  • The MCB1750 Evalution Board is populated with an NXP LPC1758 device
  • The MCB1760 Evaluation Board is populated with a NXP LPC1768 device

Features

  • 100MHz ARM Cortex-M3 processor-based MCU
  • On-Chip Memory: 512KB Flash and 64KB RAM
  • Color QVGA TFT LCD
  • 10/100 Ethernet Port
  • USB 2.0 Full Speed - USB, USB-OTG, and USB Host
  • 2 CAN interfaces
  • 2 Serial Ports
  • SD/MMC Card Interface
  • 5-position Joystick and push-button
  • Analog Voltage Control for ACD Input
  • Amplifier and Speaker
  • Up to 70 GPIO
  • Debug Interface Connectors
    • 20-pin JTAG (0.1 inch connector)
    • 10-pin Cortex debug (0.05 inch connector)
    • 20-pin Cortex debug + ETM Trace (0.05 inch connector)
Supplier's Site

Technical Specifications

  ARM Inc.
Product Category Electronic Development Boards
Product Number MCB1760
Product Name Cortex-M Evaluation Board
Category Evaluation Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1887109 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,RAM-8A,AF190,50 OHM / RoHS - TB-414-8A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Adafruit 9-DOF Orientation IMU Fusion Breakout - BNO085 - AS-OPENHW-BNO085-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY8CKIT-064B0S2-4343W-ND - DigiKey
Specs
Supported System Wireless Systems; Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers