ARM Inc. Cortex-M Evaluation Board MCB1313

Description
The Keil MCB1000 Evaluation Boards enable you to create and test working programs based on the NXP family of ARM Cortex™-M0 and Cortex-M3 processor-based devices. It is available in four configurations: The MCB1114 is populated with a NXP LPC1114FBD48/302 device The MCB11C14 is populated with a NXP LPC11C14FB48/301 device with CAN The MCB1313 is populated with a NXP LPC1313FBD48 device The MCB1343 is populated with a NXP LPC1343FBD48 device with USB Features 50MHz ARM Cortex-M0 processor-based MCU in 48-pin LQFP (MCB1114 and MCB11C14) 72MHz ARM Cortex-M3 processor-based MCU in 48-pin LQFP (MCB1313 and MCB1343) On-Chip Memory: 32KB Flash and 8KB RAM CAN 2.0 Interface (LPC11C14 only) USB 2.0 Host (LPC1343 only) Serial Interface Potentiometer for ADC Input Up to 42 GPIO 8 User LEDs + power 4 push-buttons (2 GPIO, ISP, & reset) Power via USB connector Debug Interface Connectors 10-pin Cortex debug (0.05 inch connector)
Description
The Keil MCB1000 Evaluation Boards enable you to create and test working programs based on the NXP family of ARM Cortex™-M0 and Cortex-M3 processor-based devices. It is available in four configurations: The MCB1114 is populated with a NXP LPC1114FBD48/302 device The MCB11C14 is populated with a NXP LPC11C14FB48/301 device with CAN The MCB1313 is populated with a NXP LPC1313FBD48 device The MCB1343 is populated with a NXP LPC1343FBD48 device with USB Features 50MHz ARM Cortex-M0 processor-based MCU in 48-pin LQFP (MCB1114 and MCB11C14) 72MHz ARM Cortex-M3 processor-based MCU in 48-pin LQFP (MCB1313 and MCB1343) On-Chip Memory: 32KB Flash and 8KB RAM CAN 2.0 Interface (LPC11C14 only) USB 2.0 Host (LPC1343 only) Serial Interface Potentiometer for ADC Input Up to 42 GPIO 8 User LEDs + power 4 push-buttons (2 GPIO, ISP, & reset) Power via USB connector Debug Interface Connectors 10-pin Cortex debug (0.05 inch connector)

Suppliers

Company
Product
Description
Supplier Links
Cortex-M Evaluation Board - MCB1313 - ARM Inc.
San Jose, CA, USA
Cortex-M Evaluation Board
MCB1313
Cortex-M Evaluation Board MCB1313
The Keil MCB1000 Evaluation Boards enable you to create and test working programs based on the NXP family of ARM Cortex™-M0 and Cortex-M3 processor-based devices. It is available in four configurations: The MCB1114 is populated with a NXP LPC1114FBD48/302 device The MCB11C14 is populated with a NXP LPC11C14FB48/301 device with CAN The MCB1313 is populated with a NXP LPC1313FBD48 device The MCB1343 is populated with a NXP LPC1343FBD48 device with USB Features 50MHz ARM Cortex-M0 processor-based MCU in 48-pin LQFP (MCB1114 and MCB11C14) 72MHz ARM Cortex-M3 processor-based MCU in 48-pin LQFP (MCB1313 and MCB1343) On-Chip Memory: 32KB Flash and 8KB RAM CAN 2.0 Interface (LPC11C14 only) USB 2.0 Host (LPC1343 only) Serial Interface Potentiometer for ADC Input Up to 42 GPIO 8 User LEDs + power 4 push-buttons (2 GPIO, ISP, & reset) Power via USB connector Debug Interface Connectors 10-pin Cortex debug (0.05 inch connector)

The Keil MCB1000 Evaluation Boards enable you to create and test working programs based on the NXP family of ARM Cortex™-M0 and Cortex-M3 processor-based devices.

It is available in four configurations:

  • The MCB1114 is populated with a NXP LPC1114FBD48/302 device
  • The MCB11C14 is populated with a NXP LPC11C14FB48/301 device with CAN
  • The MCB1313 is populated with a NXP LPC1313FBD48 device
  • The MCB1343 is populated with a NXP LPC1343FBD48 device with USB

Features

  • 50MHz ARM Cortex-M0 processor-based MCU in 48-pin LQFP (MCB1114 and MCB11C14)
  • 72MHz ARM Cortex-M3 processor-based MCU in 48-pin LQFP (MCB1313 and MCB1343)
  • On-Chip Memory: 32KB Flash and 8KB RAM
  • CAN 2.0 Interface (LPC11C14 only)
  • USB 2.0 Host (LPC1343 only)
  • Serial Interface
  • Potentiometer for ADC Input
  • Up to 42 GPIO
  • 8 User LEDs + power
  • 4 push-buttons (2 GPIO, ISP, & reset)
  • Power via USB connector
  • Debug Interface Connectors
    • 10-pin Cortex debug (0.05 inch connector)
Supplier's Site

Technical Specifications

  ARM Inc.
Product Category Electronic Development Boards
Product Number MCB1313
Product Name Cortex-M Evaluation Board
Category Evaluation Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576793 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB, BPF, HU1186, 50 OHM - TB-833+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-BTF3050EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers