ARM Inc. Evaluation Board, Fbd48/302 Mcu; Silicon Manufacturer Keil MCB1114

Description
EVALUATION BOARD, FBD48/302 MCU; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:LPC11xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon Core Number:LPC1114; Product Range:- RoHS Compliant: Yes
Description
EVALUATION BOARD, FBD48/302 MCU; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:LPC11xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon Core Number:LPC1114; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MCB1000 Evaluation Board is designed for developing and testing applications using NXP's ARM Cortex-M0 and Cortex-M3 microcontrollers. Specifically, the MCB1114 variant features the LPC1114FBD48/302 MCU, which operates at 50MHz and includes 32KB of Flash memory and 8KB of RAM. The board supports up to 42 GPIOs, has a potentiometer for ADC input, and includes 8 user LEDs and 4 push-buttons for user interaction. It also features a 10-pin Cortex debug interface for programming and debugging. The evaluation board is compatible with the MDK-Lite development tools, which facilitate program writing and testing. It is available as a standalone evaluation board or as part of a starter kit that includes the ULINK-ME debug adapter. This product is suitable for engineers looking to prototype applications with ARM Cortex-based microcontrollers, particularly in environments requiring low power consumption and efficient processing capabilities.

Datasheet Summary
Powered by GS/AI

The MCB1000 Evaluation Board is designed for developing and testing applications using NXP's ARM Cortex-M0 and Cortex-M3 microcontrollers. Specifically, the MCB1114 variant features the LPC1114FBD48/302 MCU, which operates at 50MHz and includes 32KB of Flash memory and 8KB of RAM. The board supports up to 42 GPIOs, has a potentiometer for ADC input, and includes 8 user LEDs and 4 push-buttons for user interaction. It also features a 10-pin Cortex debug interface for programming and debugging. The evaluation board is compatible with the MDK-Lite development tools, which facilitate program writing and testing. It is available as a standalone evaluation board or as part of a starter kit that includes the ULINK-ME debug adapter. This product is suitable for engineers looking to prototype applications with ARM Cortex-based microcontrollers, particularly in environments requiring low power consumption and efficient processing capabilities.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board, Fbd48/302 Mcu; Silicon Manufacturer Keil - 93T5659 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Fbd48/302 Mcu; Silicon Manufacturer Keil
93T5659
Evaluation Board, Fbd48/302 Mcu; Silicon Manufacturer Keil 93T5659
EVALUATION BOARD, FBD48/302 MCU; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:LPC11xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon Core Number:LPC1114; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, FBD48/302 MCU; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:LPC11xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0; Silicon Core Number:LPC1114; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 93T5659
Product Name Evaluation Board, Fbd48/302 Mcu; Silicon Manufacturer Keil
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2163767 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,AD3PS,CJ725,MA,50 OHM - TB-83 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Programmers, Emulators, and Debuggers - CY3649 - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details
2 suppliers