MODEL 620W -- PORTABLE BENCH SCALES - SERIES 6200
Arlyn Scales Factory Direct
Portable Bench Scales - Series 6200
Model 620W
Suppliers
Portable Bench Scales - Series 6200
Model 620W
Technical Specifications
|
Product Category
|
Scales and Balances |
|
Product Number
|
Model 620W |
|
Product Name
|
Portable Bench Scales - Series 6200 |
|
Type
|
Bench / Counter Scale; Check Weighing Scale
|
|
Display
|
Digital Display
|
|
Interface
|
Serial (optional feature); Wireless (optional feature); Other Interface (optional feature)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Weigh Module / Assembly
Display
Digital Display
Application
Bins
View Details
ABB Measurement & Analytics
Type
Crane Scale; Weigh Module / Assembly
Display
Digital Display
View Details
Type
Weigh Module / Assembly
Capacity
2756 lbs (1250 kg)
View Details
PCE Instruments / PCE Americas Inc.
Type
Crane Scale; Weigh Module / Assembly
Display
Digital Display
Features
Battery Powered; Selectable Units
View Details