Arlington Industries, Inc. Rigid/EMT Conduit Hub WH5

Description
MALE THREADED TYPE DIE-CAST ZINC MATERIAL 2.45 INCH DIAMETER X 1.7 INCH LENGTH SIZE RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1-1/2 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE
Datasheet
Description
MALE THREADED TYPE DIE-CAST ZINC MATERIAL 2.45 INCH DIAMETER X 1.7 INCH LENGTH SIZE RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1-1/2 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - WH5 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Hub
WH5
Rigid/EMT Conduit Hub WH5
MALE THREADED TYPE DIE-CAST ZINC MATERIAL 2.45 INCH DIAMETER X 1.7 INCH LENGTH SIZE RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1-1/2 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE
  • MALE THREADED TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.45 INCH DIAMETER X 1.7 INCH LENGTH SIZE
  • RIGID/IMC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • WATER TIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number WH5
Product Name Rigid/EMT Conduit Hub
Fitting Type Hub
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details