Arlington Industries, Inc. Rigid/EMT Conduit Hub WH3

Description
MALE THREADED TYPE DIE-CAST ZINC MATERIAL 1.79 INCH DIAMETER X 1.45 INCH LENGTH SIZE RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE
Datasheet
Description
MALE THREADED TYPE DIE-CAST ZINC MATERIAL 1.79 INCH DIAMETER X 1.45 INCH LENGTH SIZE RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - WH3 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Hub
WH3
Rigid/EMT Conduit Hub WH3
MALE THREADED TYPE DIE-CAST ZINC MATERIAL 1.79 INCH DIAMETER X 1.45 INCH LENGTH SIZE RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE
  • MALE THREADED TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.79 INCH DIAMETER X 1.45 INCH LENGTH SIZE
  • RIGID/IMC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1 INCH TRADE SIZE
  • WATER TIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number WH3
Product Name Rigid/EMT Conduit Hub
Fitting Type Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details