Arlington Industries, Inc. Rigid/EMT Conduit Hub WH10

Description
THREADED TYPE DIE CAST ZINC MATERIAL 5.03 INCH DIAMETER X 2.42 INCH LENGTH SIZE IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE
Datasheet
Description
THREADED TYPE DIE CAST ZINC MATERIAL 5.03 INCH DIAMETER X 2.42 INCH LENGTH SIZE IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - WH10 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Hub
WH10
Rigid/EMT Conduit Hub WH10
THREADED TYPE DIE CAST ZINC MATERIAL 5.03 INCH DIAMETER X 2.42 INCH LENGTH SIZE IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE
  • THREADED TYPE
  • DIE CAST ZINC MATERIAL
  • 5.03 INCH DIAMETER X 2.42 INCH LENGTH SIZE
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 4 INCH TRADE SIZE
  • WATERTIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number WH10
Product Name Rigid/EMT Conduit Hub
Fitting Type Hub
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details