Arlington Industries, Inc. Rigid/EMT Conduit Locknut SL400

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 5.225 INCH DIAMETER 0.375 INCH THICKNESS 10 STANDARD PACKAGE 4 INCH TRADE SIZE INCLUDES MOLDED PVC SEAL USED ON IMC/RIGID CONDUIT
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 5.225 INCH DIAMETER 0.375 INCH THICKNESS 10 STANDARD PACKAGE 4 INCH TRADE SIZE INCLUDES MOLDED PVC SEAL USED ON IMC/RIGID CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - SL400 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Locknut
SL400
Rigid/EMT Conduit Locknut SL400
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 5.225 INCH DIAMETER 0.375 INCH THICKNESS 10 STANDARD PACKAGE 4 INCH TRADE SIZE INCLUDES MOLDED PVC SEAL USED ON IMC/RIGID CONDUIT
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL, CSA APPROVAL
  • 5.225 INCH DIAMETER
  • 0.375 INCH THICKNESS
  • 10 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • INCLUDES MOLDED PVC SEAL
  • USED ON IMC/RIGID CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number SL400
Product Name Rigid/EMT Conduit Locknut
Fitting Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2149575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details