Arlington Industries, Inc. Rigid/EMT Conduit Locknut SL300

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 4.125 INCH DIAMETER 0.35 INCH THICKNESS 10 STANDARD PACKAGE 3 INCH TRADE SIZE INCLUDES MOLDED PVC SEAL USED ON IMC/RIGID CONDUIT
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 4.125 INCH DIAMETER 0.35 INCH THICKNESS 10 STANDARD PACKAGE 3 INCH TRADE SIZE INCLUDES MOLDED PVC SEAL USED ON IMC/RIGID CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - SL300 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Locknut
SL300
Rigid/EMT Conduit Locknut SL300
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 4.125 INCH DIAMETER 0.35 INCH THICKNESS 10 STANDARD PACKAGE 3 INCH TRADE SIZE INCLUDES MOLDED PVC SEAL USED ON IMC/RIGID CONDUIT
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL, CSA APPROVAL
  • 4.125 INCH DIAMETER
  • 0.35 INCH THICKNESS
  • 10 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • INCLUDES MOLDED PVC SEAL
  • USED ON IMC/RIGID CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number SL300
Product Name Rigid/EMT Conduit Locknut
Fitting Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details