Arlington Industries, Inc. Armored Cable/Flex Conduit Connector SG3838ST

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.56 INCH SADDLE INSTALLATION UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.445 TO 0.612 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE DUPLEX CABLE OPENING SADDLEGRIP[R], SNAP-TITE[R] BRAND
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.56 INCH SADDLE INSTALLATION UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.445 TO 0.612 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE DUPLEX CABLE OPENING SADDLEGRIP[R], SNAP-TITE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - SG3838ST - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
SG3838ST
Armored Cable/Flex Conduit Connector SG3838ST
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.56 INCH SADDLE INSTALLATION UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.445 TO 0.612 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE DUPLEX CABLE OPENING SADDLEGRIP[R], SNAP-TITE[R] BRAND
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.56 INCH
  • SADDLE INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.445 TO 0.612 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE
  • DUPLEX CABLE OPENING
  • SADDLEGRIP[R], SNAP-TITE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number SG3838ST
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 623928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details