Arlington Industries, Inc. Rigid/EMT Conduit Bushing SB30

Description
STUD, KNOCKOUT TYPE NON-METALLIC MATERIAL 0.4 INCH CONDUIT, METAL STUD, NON-METALLIC CABLE USED ON UL, CSA APPROVAL 1.75 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE
Datasheet
Description
STUD, KNOCKOUT TYPE NON-METALLIC MATERIAL 0.4 INCH CONDUIT, METAL STUD, NON-METALLIC CABLE USED ON UL, CSA APPROVAL 1.75 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - SB30 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
SB30
Rigid/EMT Conduit Bushing SB30
STUD, KNOCKOUT TYPE NON-METALLIC MATERIAL 0.4 INCH CONDUIT, METAL STUD, NON-METALLIC CABLE USED ON UL, CSA APPROVAL 1.75 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE
  • STUD, KNOCKOUT TYPE
  • NON-METALLIC MATERIAL
  • 0.4 INCH
  • CONDUIT, METAL STUD, NON-METALLIC CABLE USED ON
  • UL, CSA APPROVAL
  • 1.75 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number SB30
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 7559051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details