Arlington Industries, Inc. Conduit Reducing Washer RW3

Description
STEEL MATERIAL PLATED FINISH 1.06 INCH INNER DIAMETER 1.71 INCH OUTER DIAMETER UL, CSA APPROVAL 0.035 INCH THICKNESS 1 INCH X 3/4 INCH TRADE SIZE IMC/RIGID CONDUIT CONDUIT TYPE TYPE FLAT PACKAGING QUANTITY 400 PER PACK
Datasheet
Description
STEEL MATERIAL PLATED FINISH 1.06 INCH INNER DIAMETER 1.71 INCH OUTER DIAMETER UL, CSA APPROVAL 0.035 INCH THICKNESS 1 INCH X 3/4 INCH TRADE SIZE IMC/RIGID CONDUIT CONDUIT TYPE TYPE FLAT PACKAGING QUANTITY 400 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - RW3 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Reducing Washer
RW3
Conduit Reducing Washer RW3
STEEL MATERIAL PLATED FINISH 1.06 INCH INNER DIAMETER 1.71 INCH OUTER DIAMETER UL, CSA APPROVAL 0.035 INCH THICKNESS 1 INCH X 3/4 INCH TRADE SIZE IMC/RIGID CONDUIT CONDUIT TYPE TYPE FLAT PACKAGING QUANTITY 400 PER PACK
  • STEEL MATERIAL
  • PLATED FINISH
  • 1.06 INCH INNER DIAMETER
  • 1.71 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • 0.035 INCH THICKNESS
  • 1 INCH X 3/4 INCH TRADE SIZE
  • IMC/RIGID CONDUIT CONDUIT TYPE
  • TYPE FLAT
  • PACKAGING QUANTITY 400 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number RW3
Product Name Conduit Reducing Washer
Fitting Type Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 4711344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details