Arlington Industries, Inc. Rigid/EMT Conduit Reducer RW28

Description
PLATED STEEL MATERIAL 4.49 INCH DIA X 0.04 INCH L SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE
Datasheet
Description
PLATED STEEL MATERIAL 4.49 INCH DIA X 0.04 INCH L SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW28 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
RW28
Rigid/EMT Conduit Reducer RW28
PLATED STEEL MATERIAL 4.49 INCH DIA X 0.04 INCH L SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE
  • PLATED STEEL MATERIAL
  • 4.49 INCH DIA X 0.04 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2-1/2 INCH SMALL END TRADE SIZE
  • 3 INCH LARGE END TRADE SIZE
  • 25 STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number RW28
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 4711417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details