Arlington Industries, Inc. Rigid/EMT Conduit Reducer RW21

Description
PLATED STEEL MATERIAL 3.265 INCH DIA X 0.035 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE
Datasheet
Description
PLATED STEEL MATERIAL 3.265 INCH DIA X 0.035 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW21 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
RW21
Rigid/EMT Conduit Reducer RW21
PLATED STEEL MATERIAL 3.265 INCH DIA X 0.035 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE
  • PLATED STEEL MATERIAL
  • 3.265 INCH DIA X 0.035 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2 INCH SMALL END TRADE SIZE
  • 2-1/2 INCH LARGE END TRADE SIZE
  • 50 STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number RW21
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details