Arlington Industries, Inc. Rigid/EMT Conduit Reducer RW18

Description
PLATED STEEL MATERIAL 1.37 INCH ID X 3.265 INCH OD X 0.035 INCH THK SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 50 STANDARD PACKAGE
Datasheet
Description
PLATED STEEL MATERIAL 1.37 INCH ID X 3.265 INCH OD X 0.035 INCH THK SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 50 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW18 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
RW18
Rigid/EMT Conduit Reducer RW18
PLATED STEEL MATERIAL 1.37 INCH ID X 3.265 INCH OD X 0.035 INCH THK SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 50 STANDARD PACKAGE
  • PLATED STEEL MATERIAL
  • 1.37 INCH ID X 3.265 INCH OD X 0.035 INCH THK SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH SMALL END TRADE SIZE
  • 2-1/2 INCH LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number RW18
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details