Arlington Industries, Inc. Conduit Reducing Washer RW1

Description
STEEL MATERIAL PLATED FINISH 0.87 INCH INNER DIAMETER 1.42 INCH OUTER DIAMETER UL, CSA APPROVAL 0.035 INCH THICKNESS 3/4 INCH X 1/2 INCH TRADE SIZE IMC/RIGID CONDUIT CONDUIT TYPE TYPE FLAT PACKAGING QUANTITY 1000 PER PACK
Datasheet
Description
STEEL MATERIAL PLATED FINISH 0.87 INCH INNER DIAMETER 1.42 INCH OUTER DIAMETER UL, CSA APPROVAL 0.035 INCH THICKNESS 3/4 INCH X 1/2 INCH TRADE SIZE IMC/RIGID CONDUIT CONDUIT TYPE TYPE FLAT PACKAGING QUANTITY 1000 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - RW1 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Reducing Washer
RW1
Conduit Reducing Washer RW1
STEEL MATERIAL PLATED FINISH 0.87 INCH INNER DIAMETER 1.42 INCH OUTER DIAMETER UL, CSA APPROVAL 0.035 INCH THICKNESS 3/4 INCH X 1/2 INCH TRADE SIZE IMC/RIGID CONDUIT CONDUIT TYPE TYPE FLAT PACKAGING QUANTITY 1000 PER PACK
  • STEEL MATERIAL
  • PLATED FINISH
  • 0.87 INCH INNER DIAMETER
  • 1.42 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • 0.035 INCH THICKNESS
  • 3/4 INCH X 1/2 INCH TRADE SIZE
  • IMC/RIGID CONDUIT CONDUIT TYPE
  • TYPE FLAT
  • PACKAGING QUANTITY 1000 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number RW1
Product Name Conduit Reducing Washer
Fitting Type Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details