Arlington Industries, Inc. Rigid/EMT Conduit Bushing RGD50

Description
PRESS FIT TYPE 0.531 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 0.989 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
PRESS FIT TYPE 0.531 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 0.989 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - RGD50 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
RGD50
Rigid/EMT Conduit Bushing RGD50
PRESS FIT TYPE 0.531 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 0.989 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE
  • PRESS FIT TYPE
  • 0.531 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 0.989 INCH DIAMETER
  • 1000 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number RGD50
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 619979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details