RGD100 -- RIGID/EMT CONDUIT BUSHING
Arlington Industries, Inc.
Rigid/EMT Conduit Bushing
RGD100
Description
PRESS FIT TYPE
0.625 INCH
IMC/RIGID CONDUIT USED ON
UL, CSA APPROVAL
1.542 INCH DIAMETER
100 STANDARD PACKAGE
1 INCH TRADE SIZE
INSULATED THROAT TYPE
-
Arlington Industries, Inc.
Datasheet
Description
PRESS FIT TYPE
0.625 INCH
IMC/RIGID CONDUIT USED ON
UL, CSA APPROVAL
1.542 INCH DIAMETER
100 STANDARD PACKAGE
1 INCH TRADE SIZE
INSULATED THROAT TYPE
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
RGD100
PRESS FIT TYPE
0.625 INCH
IMC/RIGID CONDUIT USED ON
UL, CSA APPROVAL
1.542 INCH DIAMETER
100 STANDARD PACKAGE
1 INCH TRADE SIZE
INSULATED THROAT TYPE
- PRESS FIT TYPE
- 0.625 INCH
- IMC/RIGID CONDUIT USED ON
- UL, CSA APPROVAL
- 1.542 INCH DIAMETER
- 100 STANDARD PACKAGE
- 1 INCH TRADE SIZE
- INSULATED THROAT TYPE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
RGD100 |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
T piece
Size
0.7874 inch (20 mm)
Material
Stainless; 316 stainless steel
View Details