Arlington Industries, Inc. Rigid PVC Conduit Entrance Cap PVC106

Description
PVC MATERIAL UL, CSA APPROVAL 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE OVERALL DIMENSION 9.79 INCH L X 7.62 INCH H INCLUDES ADAPTER SLEEVE FOR EMT USED ON RIGID/EMT AND IMC CONDUIT
Datasheet
Description
PVC MATERIAL UL, CSA APPROVAL 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE OVERALL DIMENSION 9.79 INCH L X 7.62 INCH H INCLUDES ADAPTER SLEEVE FOR EMT USED ON RIGID/EMT AND IMC CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Entrance Cap - PVC106 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid PVC Conduit Entrance Cap
PVC106
Rigid PVC Conduit Entrance Cap PVC106
PVC MATERIAL UL, CSA APPROVAL 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE OVERALL DIMENSION 9.79 INCH L X 7.62 INCH H INCLUDES ADAPTER SLEEVE FOR EMT USED ON RIGID/EMT AND IMC CONDUIT
  • PVC MATERIAL
  • UL, CSA APPROVAL
  • 1 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • OVERALL DIMENSION 9.79 INCH L X 7.62 INCH H
  • INCLUDES ADAPTER SLEEVE FOR EMT
  • USED ON RIGID/EMT AND IMC CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number PVC106
Product Name Rigid PVC Conduit Entrance Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details