Arlington Industries, Inc. Rigid PVC Conduit Entrance Cap PVC1040

Description
PVC MATERIAL UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE OVERALL DIMENSION 5.9 INCH L X 5.069 INCH H INCLUDES ADAPTER SLEEVE FOR EMT USED ON RIGID/EMT AND IMC CONDUIT
Datasheet
Description
PVC MATERIAL UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE OVERALL DIMENSION 5.9 INCH L X 5.069 INCH H INCLUDES ADAPTER SLEEVE FOR EMT USED ON RIGID/EMT AND IMC CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Entrance Cap - PVC1040 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid PVC Conduit Entrance Cap
PVC1040
Rigid PVC Conduit Entrance Cap PVC1040
PVC MATERIAL UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE OVERALL DIMENSION 5.9 INCH L X 5.069 INCH H INCLUDES ADAPTER SLEEVE FOR EMT USED ON RIGID/EMT AND IMC CONDUIT
  • PVC MATERIAL
  • UL, CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • OVERALL DIMENSION 5.9 INCH L X 5.069 INCH H
  • INCLUDES ADAPTER SLEEVE FOR EMT
  • USED ON RIGID/EMT AND IMC CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number PVC1040
Product Name Rigid PVC Conduit Entrance Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 607982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details