Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT9038

Description
90 DEG TYPE NON METALLIC MATERIAL FLEXIBLE NON METALLIC TUBING/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE NMLT MODEL
Datasheet
Description
90 DEG TYPE NON METALLIC MATERIAL FLEXIBLE NON METALLIC TUBING/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE NMLT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT9038 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT9038
Liquidtight Flexible Conduit Connector NMLT9038
90 DEG TYPE NON METALLIC MATERIAL FLEXIBLE NON METALLIC TUBING/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE NMLT MODEL
  • 90 DEG TYPE
  • NON METALLIC MATERIAL
  • FLEXIBLE NON METALLIC TUBING/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • NMLT MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT9038
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.8268 inch (21 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details