Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT7590

Description
0 TO 90 DEGREE TYPE ULTRA VIOLET PLASTIC MATERIAL TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE ZERO TO 90[TM] BRAND OVERALL SIZE 3.54 INCH L KNOCKOUT SIZE 3/4 INCH
Datasheet
Description
0 TO 90 DEGREE TYPE ULTRA VIOLET PLASTIC MATERIAL TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE ZERO TO 90[TM] BRAND OVERALL SIZE 3.54 INCH L KNOCKOUT SIZE 3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT7590 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT7590
Liquidtight Flexible Conduit Connector NMLT7590
0 TO 90 DEGREE TYPE ULTRA VIOLET PLASTIC MATERIAL TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE ZERO TO 90[TM] BRAND OVERALL SIZE 3.54 INCH L KNOCKOUT SIZE 3/4 INCH
  • 0 TO 90 DEGREE TYPE
  • ULTRA VIOLET PLASTIC MATERIAL
  • TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • ZERO TO 90[TM] BRAND
  • OVERALL SIZE 3.54 INCH L
  • KNOCKOUT SIZE 3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT7590
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 623928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details