Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT590

Description
0 TO 90 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE SNAP2IT[R], ZERO TO 90[TM] BRAND OVERALL DIMENSION 3.165 INCH W X 2.435 INCH H KNOCKOUT SIZE 1/2 INCH COLOR GRAY
Datasheet
Description
0 TO 90 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE SNAP2IT[R], ZERO TO 90[TM] BRAND OVERALL DIMENSION 3.165 INCH W X 2.435 INCH H KNOCKOUT SIZE 1/2 INCH COLOR GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT590 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT590
Liquidtight Flexible Conduit Connector NMLT590
0 TO 90 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE SNAP2IT[R], ZERO TO 90[TM] BRAND OVERALL DIMENSION 3.165 INCH W X 2.435 INCH H KNOCKOUT SIZE 1/2 INCH COLOR GRAY
  • 0 TO 90 DEGREE TYPE
  • UV RATED PLASTIC MATERIAL
  • NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • SNAP2IT[R], ZERO TO 90[TM] BRAND
  • OVERALL DIMENSION 3.165 INCH W X 2.435 INCH H
  • KNOCKOUT SIZE 1/2 INCH
  • COLOR GRAY
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT590
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details