Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT50BL

Description
STRAIGHT TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE OVERALL DIMENSION 1.42 INCH W X 1.42 INCH H KNOCKOUT SIZE 1/2 INCH COLOR BLACK
Datasheet
Description
STRAIGHT TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE OVERALL DIMENSION 1.42 INCH W X 1.42 INCH H KNOCKOUT SIZE 1/2 INCH COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT50BL - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT50BL
Liquidtight Flexible Conduit Connector NMLT50BL
STRAIGHT TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE OVERALL DIMENSION 1.42 INCH W X 1.42 INCH H KNOCKOUT SIZE 1/2 INCH COLOR BLACK
  • STRAIGHT TYPE
  • UV RATED PLASTIC MATERIAL
  • NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • OVERALL DIMENSION 1.42 INCH W X 1.42 INCH H
  • KNOCKOUT SIZE 1/2 INCH
  • COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT50BL
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details