Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT5090

Description
0 TO 90 DEGREE TYPE ULTRA VIOLET PLASTIC MATERIAL TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE ZERO TO 90[TM] BRAND OVERALL SIZE 2.765 INCH L KNOCKOUT SIZE 1/2 INCH
Datasheet
Description
0 TO 90 DEGREE TYPE ULTRA VIOLET PLASTIC MATERIAL TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE ZERO TO 90[TM] BRAND OVERALL SIZE 2.765 INCH L KNOCKOUT SIZE 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT5090 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT5090
Liquidtight Flexible Conduit Connector NMLT5090
0 TO 90 DEGREE TYPE ULTRA VIOLET PLASTIC MATERIAL TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE ZERO TO 90[TM] BRAND OVERALL SIZE 2.765 INCH L KNOCKOUT SIZE 1/2 INCH
  • 0 TO 90 DEGREE TYPE
  • ULTRA VIOLET PLASTIC MATERIAL
  • TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • ZERO TO 90[TM] BRAND
  • OVERALL SIZE 2.765 INCH L
  • KNOCKOUT SIZE 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT5090
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.57 inch (40 mm)
Material Brass
View Details