Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT4538

Description
45 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE OVERALL DIMENSION 1.55 INCH W X 1.86 INCH H KNOCKOUT SIZE 1/2 INCH COLOR GRAY
Datasheet
Description
45 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE OVERALL DIMENSION 1.55 INCH W X 1.86 INCH H KNOCKOUT SIZE 1/2 INCH COLOR GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT4538 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT4538
Liquidtight Flexible Conduit Connector NMLT4538
45 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE OVERALL DIMENSION 1.55 INCH W X 1.86 INCH H KNOCKOUT SIZE 1/2 INCH COLOR GRAY
  • 45 DEGREE TYPE
  • UV RATED PLASTIC MATERIAL
  • NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • OVERALL DIMENSION 1.55 INCH W X 1.86 INCH H
  • KNOCKOUT SIZE 1/2 INCH
  • COLOR GRAY
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT4538
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details