Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT45100BL

Description
45 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE OVERALL DIMENSION 2.2 INCH W X 2.99 INCH H KNOCKOUT SIZE 1 INCH COLOR BLACK
Datasheet
Description
45 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE OVERALL DIMENSION 2.2 INCH W X 2.99 INCH H KNOCKOUT SIZE 1 INCH COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT45100BL - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT45100BL
Liquidtight Flexible Conduit Connector NMLT45100BL
45 DEGREE TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE OVERALL DIMENSION 2.2 INCH W X 2.99 INCH H KNOCKOUT SIZE 1 INCH COLOR BLACK
  • 45 DEGREE TYPE
  • UV RATED PLASTIC MATERIAL
  • NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • OVERALL DIMENSION 2.2 INCH W X 2.99 INCH H
  • KNOCKOUT SIZE 1 INCH
  • COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT45100BL
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details