Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT200

Description
STRAIGHT TYPE UV RATED PLASTIC MATERIAL NON-METALLIC TYPE B CONDUIT USED ON UL, CSA APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE KNOCKOUT SIZE 2 INCH OVERALL DIMENSION 3.36 INCH DIAMETER X 2.4 INCH LENGTH COLOR GRAY
Datasheet
Description
STRAIGHT TYPE UV RATED PLASTIC MATERIAL NON-METALLIC TYPE B CONDUIT USED ON UL, CSA APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE KNOCKOUT SIZE 2 INCH OVERALL DIMENSION 3.36 INCH DIAMETER X 2.4 INCH LENGTH COLOR GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT200 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT200
Liquidtight Flexible Conduit Connector NMLT200
STRAIGHT TYPE UV RATED PLASTIC MATERIAL NON-METALLIC TYPE B CONDUIT USED ON UL, CSA APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE KNOCKOUT SIZE 2 INCH OVERALL DIMENSION 3.36 INCH DIAMETER X 2.4 INCH LENGTH COLOR GRAY
  • STRAIGHT TYPE
  • UV RATED PLASTIC MATERIAL
  • NON-METALLIC TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • KNOCKOUT SIZE 2 INCH
  • OVERALL DIMENSION 3.36 INCH DIAMETER X 2.4 INCH LENGTH
  • COLOR GRAY
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT200
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 4711366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details