NM905 -- RIGID/EMT CONDUIT PLUG/CAP
Arlington Industries, Inc.
Rigid/EMT Conduit Plug/Cap
NM905
Description
SNAP-IN TYPE
PLASTIC MATERIAL
UL, CSA APPROVAL
2.75 INCH DIAMETER
2 INCH TRADE SIZE
WIDTH 0.75 INCH
COLOR BLACK
PACKAGING QUANTITY 20
-
Arlington Industries, Inc.
Datasheet
Description
SNAP-IN TYPE
PLASTIC MATERIAL
UL, CSA APPROVAL
2.75 INCH DIAMETER
2 INCH TRADE SIZE
WIDTH 0.75 INCH
COLOR BLACK
PACKAGING QUANTITY 20
Datasheet
Suppliers
Rigid/EMT Conduit Plug/Cap
NM905
SNAP-IN TYPE
PLASTIC MATERIAL
UL, CSA APPROVAL
2.75 INCH DIAMETER
2 INCH TRADE SIZE
WIDTH 0.75 INCH
COLOR BLACK
PACKAGING QUANTITY 20
- SNAP-IN TYPE
- PLASTIC MATERIAL
- UL, CSA APPROVAL
- 2.75 INCH DIAMETER
- 2 INCH TRADE SIZE
- WIDTH 0.75 INCH
- COLOR BLACK
- PACKAGING QUANTITY 20
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
NM905 |
|
Product Name
|
Rigid/EMT Conduit Plug/Cap |
|
Fitting Type
|
Cap; Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
P clip
Size
1.73 inch (44 mm)
Material
PVC & CPVC; Plated steel, pvc (liner)
View Details