Arlington Industries, Inc. Rigid/EMT Conduit Nipple NM506

Description
THREADED MALE/HEX HEAD TYPE NON-METALLIC MATERIAL 0.975 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 3.096 INCH DIAMETER 500 STANDARD PACKAGE 2 INCH TRADE SIZE
Datasheet
Description
THREADED MALE/HEX HEAD TYPE NON-METALLIC MATERIAL 0.975 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 3.096 INCH DIAMETER 500 STANDARD PACKAGE 2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - NM506 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
NM506
Rigid/EMT Conduit Nipple NM506
THREADED MALE/HEX HEAD TYPE NON-METALLIC MATERIAL 0.975 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 3.096 INCH DIAMETER 500 STANDARD PACKAGE 2 INCH TRADE SIZE
  • THREADED MALE/HEX HEAD TYPE
  • NON-METALLIC MATERIAL
  • 0.975 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 3.096 INCH DIAMETER
  • 500 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NM506
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details