Arlington Industries, Inc. Liquidtight Flexible Conduit Connector LTSC75

Description
1-PIECE, SCREW-IN TYPE PLASTIC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE WIDTH 1.535 INCH KNOCKOUT SIZE 3/4 INCH CONNECTION TYPE SCREW-IN COLOR GRAY
Datasheet
Description
1-PIECE, SCREW-IN TYPE PLASTIC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE WIDTH 1.535 INCH KNOCKOUT SIZE 3/4 INCH CONNECTION TYPE SCREW-IN COLOR GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LTSC75 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
LTSC75
Liquidtight Flexible Conduit Connector LTSC75
1-PIECE, SCREW-IN TYPE PLASTIC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE WIDTH 1.535 INCH KNOCKOUT SIZE 3/4 INCH CONNECTION TYPE SCREW-IN COLOR GRAY
  • 1-PIECE, SCREW-IN TYPE
  • PLASTIC MATERIAL
  • METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • WIDTH 1.535 INCH
  • KNOCKOUT SIZE 3/4 INCH
  • CONNECTION TYPE SCREW-IN
  • COLOR GRAY
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number LTSC75
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 7639236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details