Arlington Industries, Inc. Liquidtight Flexible Conduit Connector LT9075

Description
90 DEG TYPE DIE CAST ZINC MATERIAL METALLIC/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE LT MODEL
Datasheet
Description
90 DEG TYPE DIE CAST ZINC MATERIAL METALLIC/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE LT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LT9075 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
LT9075
Liquidtight Flexible Conduit Connector LT9075
90 DEG TYPE DIE CAST ZINC MATERIAL METALLIC/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE LT MODEL
  • 90 DEG TYPE
  • DIE CAST ZINC MATERIAL
  • METALLIC/NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • LT MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number LT9075
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2535240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Brass
View Details