Arlington Industries, Inc. Liquidtight Flexible Conduit Connector LT905A

Description
90 DEGREE TYPE ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SNAP2IT[R] BRAND OVERALL DIMENSION 2.33 INCH W X 3.38 INCH H KNOCKOUT SIZE 1/2 INCH STYLE PUSH-ON COLOR GRAY
Datasheet
Description
90 DEGREE TYPE ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SNAP2IT[R] BRAND OVERALL DIMENSION 2.33 INCH W X 3.38 INCH H KNOCKOUT SIZE 1/2 INCH STYLE PUSH-ON COLOR GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LT905A - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
LT905A
Liquidtight Flexible Conduit Connector LT905A
90 DEGREE TYPE ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SNAP2IT[R] BRAND OVERALL DIMENSION 2.33 INCH W X 3.38 INCH H KNOCKOUT SIZE 1/2 INCH STYLE PUSH-ON COLOR GRAY
  • 90 DEGREE TYPE
  • ZINC MATERIAL
  • METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SNAP2IT[R] BRAND
  • OVERALL DIMENSION 2.33 INCH W X 3.38 INCH H
  • KNOCKOUT SIZE 1/2 INCH
  • STYLE PUSH-ON
  • COLOR GRAY
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number LT905A
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details