Arlington Industries, Inc. Liquidtight Flexible Conduit Connector LT5A

Description
ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SNAP2IT[R] BRAND OVERALL DIMENSION 2.376 INCH W X 1.42 INCH H KNOCKOUT SIZE 1/2 INCH STYLE PUSH-ON COLOR GRAY
Datasheet
Description
ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SNAP2IT[R] BRAND OVERALL DIMENSION 2.376 INCH W X 1.42 INCH H KNOCKOUT SIZE 1/2 INCH STYLE PUSH-ON COLOR GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LT5A - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
LT5A
Liquidtight Flexible Conduit Connector LT5A
ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE SNAP2IT[R] BRAND OVERALL DIMENSION 2.376 INCH W X 1.42 INCH H KNOCKOUT SIZE 1/2 INCH STYLE PUSH-ON COLOR GRAY
  • ZINC MATERIAL
  • METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SNAP2IT[R] BRAND
  • OVERALL DIMENSION 2.376 INCH W X 1.42 INCH H
  • KNOCKOUT SIZE 1/2 INCH
  • STYLE PUSH-ON
  • COLOR GRAY
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number LT5A
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details