Arlington Industries, Inc. Liquidtight Flexible Conduit Connector LT50

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL TYPE B LIQUIDTIGHT METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE OVERALL SIZE 1.385 INCH DIA X 1.44 INCH L KNOCKOUT SIZE 1/2 INCH
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL TYPE B LIQUIDTIGHT METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE OVERALL SIZE 1.385 INCH DIA X 1.44 INCH L KNOCKOUT SIZE 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LT50 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
LT50
Liquidtight Flexible Conduit Connector LT50
STRAIGHT TYPE DIE CAST ZINC MATERIAL TYPE B LIQUIDTIGHT METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE OVERALL SIZE 1.385 INCH DIA X 1.44 INCH L KNOCKOUT SIZE 1/2 INCH
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • TYPE B LIQUIDTIGHT METALLIC/NON-METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • OVERALL SIZE 1.385 INCH DIA X 1.44 INCH L
  • KNOCKOUT SIZE 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number LT50
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details