Arlington Industries, Inc. Liquidtight Flexible Conduit Connector LT5

Description
ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE SNAP2IT[R] BRAND OVERALL DIMENSION 2.37 INCH W X 1.42 INCH H KNOCKOUT SIZE 1/2 INCH STYLE PUSH-ON COLOR GRAY
Datasheet
Description
ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE SNAP2IT[R] BRAND OVERALL DIMENSION 2.37 INCH W X 1.42 INCH H KNOCKOUT SIZE 1/2 INCH STYLE PUSH-ON COLOR GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LT5 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
LT5
Liquidtight Flexible Conduit Connector LT5
ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE SNAP2IT[R] BRAND OVERALL DIMENSION 2.37 INCH W X 1.42 INCH H KNOCKOUT SIZE 1/2 INCH STYLE PUSH-ON COLOR GRAY
  • ZINC MATERIAL
  • METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • SNAP2IT[R] BRAND
  • OVERALL DIMENSION 2.37 INCH W X 1.42 INCH H
  • KNOCKOUT SIZE 1/2 INCH
  • STYLE PUSH-ON
  • COLOR GRAY
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number LT5
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details