Arlington Industries, Inc. Liquidtight Flexible Conduit Connector LT350

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL DIMENSION 4.11 INCH W X 5.52 INCH H KNOCKOUT SIZE 3-1/2 INCH
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL DIMENSION 4.11 INCH W X 5.52 INCH H KNOCKOUT SIZE 3-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LT350 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
LT350
Liquidtight Flexible Conduit Connector LT350
STRAIGHT TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL DIMENSION 4.11 INCH W X 5.52 INCH H KNOCKOUT SIZE 3-1/2 INCH
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • OVERALL DIMENSION 4.11 INCH W X 5.52 INCH H
  • KNOCKOUT SIZE 3-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number LT350
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details