Arlington Industries, Inc. Liquidtight Flexible Conduit Connector LT125

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL TYPE B LIQUIDTIGHT METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE OVERALL SIZE 2.176 INCH DIA X 2.068 INCH L KNOCKOUT SIZE 1-1/4 INCH
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL TYPE B LIQUIDTIGHT METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE OVERALL SIZE 2.176 INCH DIA X 2.068 INCH L KNOCKOUT SIZE 1-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LT125 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
LT125
Liquidtight Flexible Conduit Connector LT125
STRAIGHT TYPE DIE CAST ZINC MATERIAL TYPE B LIQUIDTIGHT METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE OVERALL SIZE 2.176 INCH DIA X 2.068 INCH L KNOCKOUT SIZE 1-1/4 INCH
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • TYPE B LIQUIDTIGHT METALLIC/NON-METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • OVERALL SIZE 2.176 INCH DIA X 2.068 INCH L
  • KNOCKOUT SIZE 1-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number LT125
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details